EN
  • EN
  • DE

S32K324EHT1VMMST

Part No S32K324EHT1VMMST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K324 ARM CORTEX-M7, 160 MHZ, / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 257-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Dual-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, I³C, LIN, QSPI, SAI, SPI, UART/USART
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
REACH Status REACH Unaffected
Win Source Part Number 1355896-S32K324EHT1VMMST
Ultra Librarian 3D Model Ultra Librarian S32K324EHT1VMMST CAD Model

Description

Product Overview: NXP S32K324EHT1VMMST Microcontroller

The NXP S32K324EHT1VMMST microcontroller is a robust automotive-grade product designed for high-performance applications requiring exceptional reliability and efficiency. This state-of-the-art microcontroller is part of the S32K3 family, which is renowned for its cutting-edge features tailored for automotive control systems.

Key Features:

  • Core: The S32K324EHT1VMMST is powered by an ARM Cortex-M7 core, operating at a frequency of up to 240 MHz, which provides the computational horsepower necessary for complex and demanding automotive applications.
  • Memory: It comes equipped with a generous memory configuration, including 4 MB of Flash memory and 512 KB of RAM, ensuring ample storage for application code and efficient run-time data handling.
  • Connectivity: The microcontroller offers a wide range of connectivity options including multiple CAN FD interfaces, LIN, and Ethernet for comprehensive networking capabilities within a vehicle's electronic system.
  • Analog Features: With multiple high-resolution ADCs and DACs, the S32K324EHT1VMMST provides precise analog signal processing, which is crucial for sensor-based applications.
  • Security: Security is paramount in automotive applications, and this microcontroller delivers with its advanced cryptographic acceleration and secure boot features, ensuring the integrity and confidentiality of the software it runs.
  • Temperature Range: The device is designed to operate within an extended temperature range from -40°C to +125°C, making it suitable for harsh automotive environments.
  • Packages: The S32K324EHT1VMMST is available in a 176-pin MAPBGA package, providing a compact footprint while allowing for sufficient I/O and peripheral connectivity.

Applications:

The NXP S32K324EHT1VMMST microcontroller is ideal for a variety of automotive applications, including advanced driver assistance systems (ADAS), body electronics, chassis control, and powertrain systems. Its robust feature set also makes it suitable for industrial and high-end consumer applications where reliability and performance are non-negotiable.

In summary, the NXP S32K324EHT1VMMST microcontroller is a versatile, high-performance solution designed to meet the rigorous demands of modern automotive and industrial applications, providing developers with a flexible platform to build sophisticated and secure systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0833 $54.1666
5+ $22.2222 $111.1110
7+ $21.5278 $150.6946
10+ $20.8334 $208.3340
13+ $20.1389 $261.8057
17+ $18.0556 $306.9452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess