EN
  • EN
  • DE

S32K312NHT0VPBST

Part No S32K312NHT0VPBST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K312, 2MB FLASH, ARM M7 / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 172-QFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 120MHz
Peripherals DMA, Serial Audio, WDT
Number of I/O 143
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 5.5V
Data Converters A/D 24x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 172-QFP
Supplier Device Package 172-QFP (16x16)
Standard Package 420
Win Source Part Number 1349086-S32K312NHT0VPBST
Ultra Librarian 3D Model Ultra Librarian S32K312NHT0VPBST CAD Model

Description

The NXP S32K312NHT0VPBST is a state-of-the-art microcontroller that serves as a core component for a wide range of automotive and industrial applications. This device is part of the S32K3 series, which is renowned for its robust performance and high level of integration. The S32K312NHT0VPBST is designed to meet the stringent requirements of the automotive industry, providing a reliable and secure solution for the control of various vehicle subsystems.

Key Features

  • Advanced ARM Cortex-M7 Core: At the heart of the S32K312NHT0VPBST is a powerful ARM Cortex-M7 core that operates at a frequency of up to 112 MHz, delivering the computational power needed for complex algorithms and control tasks.
  • Memory Configuration: The microcontroller comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Security: With a focus on security, the device includes features such as a Cryptographic Services Engine (CSE), Secure Boot, and Secure JTAG, which provide protection against unauthorized access and ensure the integrity of the system.
  • Connectivity Options: The S32K312NHT0VPBST offers a variety of communication interfaces, including CAN FD, LIN, and SPI, facilitating seamless integration with other components and systems within the automotive environment.
  • Robust Analog Features: The microcontroller is equipped with multiple analog-to-digital converters (ADCs) and a digital-to-analog converter (DAC), enabling precise measurement and control of analog signals.
  • Functional Safety: Designed to comply with the ISO 26262 standard, the S32K312NHT0VPBST is suitable for safety-critical applications, supporting the development of systems up to ASIL B.

Applications

The versatility of the S32K312NHT0VPBST makes it ideal for a multitude of automotive applications, including body control modules, sensor fusion, powertrain systems, and advanced driver-assistance systems (ADAS). Its robust feature set also lends itself to industrial automation, motor control, and IoT devices that require high-performance processing and connectivity.

Package and Availability

The S32K312NHT0VPBST is available in a 64-pin LQFP package, providing a compact footprint suitable for space-constrained applications. NXP's commitment to long-term availability and support ensures that this microcontroller is a reliable choice for both new designs and existing systems requiring an upgrade.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0060 $54.0360
14+ $7.3895 $103.4530
21+ $7.1586 $150.3306
29+ $6.9277 $200.9033
38+ $6.6968 $254.4784
50+ $6.0040 $300.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess