EN
  • EN
  • DE

S32G274AABK0VUCT

Part No S32G274AABK0VUCT
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 4XA53 1GHZ, 3XM7 400MHZ / ARM® Cortex®-A53, ARM® Cortex®-M7 Microprocessor IC - 4 Core, 64-Bit/3 Core, 32-Bit 400MHz, 1GHz 525-FCPBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M7
Number of Cores/Bus Width 4 Core, 64-Bit/3 Core, 32-Bit
Speed 400MHz, 1GHz
RAM Controllers DDR3L SDRAM, LPDDR4 DRAM
Ethernet MII, RGMII, RMII, SGMII
USB USB OTG (1)
Temperature Range - Operating -40°C ~ 105°C
Security Features HSE-H
Case / Package 525-FBGA, FCBGA
Supplier Device Package 525-FCPBGA (19x19)
Additional Interfaces CAN, FlexRay, I²C, SPI, UART
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935419851557,568-S32G274AABK0VUCT
Standard Package 420
Win Source Part Number 1320956-S32G274AABK0VUCT
Ultra Librarian 3D Model Ultra Librarian S32G274AABK0VUCT CAD Model

Description

The NXP S32G274AABK0VUCT is a cutting-edge automotive processor designed to accelerate the development and deployment of smart and secure connected vehicles. It is part of NXP's S32G vehicle network processors family, which is specifically engineered to address the complex requirements of in-vehicle networking, data processing, and security to support the next generation of smart vehicles.

Key Features

  • High-Performance Processing: The S32G274AABK0VUCT is built with multiple Arm Cortex-A53 cores and Cortex-M7 cores, providing a balance of high-performance computing and real-time processing capabilities.
  • Advanced Networking: This processor features a broad range of communication interfaces, including multiple Gigabit Ethernet ports, CAN FD, and FlexRay, making it ideal for managing complex vehicle networks.
  • Enhanced Security: With an integrated Hardware Security Engine (HSE), the S32G274AABK0VUCT offers robust security features to protect against cyber threats and ensure the integrity and confidentiality of in-vehicle communications.
  • Vehicle Integration: The processor supports a range of automotive interfaces and protocols, making it highly compatible with existing vehicle architectures and easy to integrate into various automotive applications.

Applications

The S32G274AABK0VUCT is versatile and can be used in a wide array of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Gateway and Domain Control
  • In-Vehicle Networking
  • Vehicle Edge Computing and Analytics
  • Secure Vehicle-to-Everything (V2X) Communication

Support and Ecosystem

NXP provides comprehensive support for the S32G274AABK0VUCT with a robust ecosystem that includes software development kits (SDKs), evaluation boards, and a wide range of software and hardware tools. Developers can leverage these resources to streamline the design process and bring advanced automotive applications to market faster.

Conclusion

The NXP S32G274AABK0VUCT processor is a powerful solution for automotive manufacturers and system integrators looking to push the boundaries of vehicle technology. Its combination of performance, networking capabilities, and security features make it a cornerstone for the next wave of innovation in the automotive industry.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6418 $105.6418
2+ $102.2340 $204.4680
3+ $98.8262 $296.4786
4+ $88.6028 $354.4112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,245 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess