EN
  • EN
  • DE

S12ZVMC256EVB

Part No S12ZVMC256EVB
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 16-Bit
Utilized IC / Part S12ZVM
Primary Attributes Motors (BLDC, PMSM)
Supplied Contents Board(s)
Base Product Number S12
Other Names 568-13072,935328941598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284850-S12ZVMC256EVB
Ultra Librarian 3D Model Ultra Librarian S12ZVMC256EVB CAD Model

Description

Product Overview

The S12ZVMC256EVB is a versatile and powerful evaluation board from NXP Semiconductors designed for automotive and industrial motor control applications. This board is built around the S12 MagniV S12ZVM mixed-signal microcontroller, which integrates a 16-bit S12Z CPU core, a 5V voltage regulator, a LIN physical layer, and a motor control unit, making it an ideal solution for efficiently driving BLDC, PMSM, and other types of motors.

Key Features

  • Integrated S12ZVM Microcontroller: At the heart of the evaluation board is the S12ZVM microcontroller, which combines high-performance digital and analog circuits on a single chip, reducing system complexity and cost.
  • On-Board Debugging: The S12ZVMC256EVB comes equipped with an integrated BDM (Background Debug Module) interface, providing an easy-to-use debugging experience without the need for additional hardware.
  • Motor Control Flexibility: With its advanced motor control peripherals, the board can handle a variety of motor types, offering flexibility in application development.
  • Comprehensive Development Support: NXP provides a full suite of software and hardware development tools, including CodeWarrior IDE and Processor Expert software, which help to streamline the development process.
  • Connectivity: The board includes LIN and CAN communication interfaces, making it suitable for automotive network applications and allowing for easy integration into existing systems.
  • Robust Power Stage: The S12ZVMC256EVB features a robust power stage that can drive motors with various power ratings, ensuring reliable operation across different use cases.

Applications

The S12ZVMC256EVB is designed to address the needs of a wide range of motor control applications, particularly in the automotive sector, such as:

  • Electric Power Steering (EPS)
  • Fuel Pumps
  • Engine Cooling Fans
  • Window Lifters

In addition to automotive uses, the board's capabilities also extend to industrial applications where robust and reliable motor control is essential.

Getting Started

New users can quickly begin development with the S12ZVMC256EVB thanks to the comprehensive documentation, example code, and tutorials provided by NXP. The board is designed for ease of use, allowing developers to focus on their application-specific challenges rather than hardware intricacies.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess