Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr MaxLinear Inc
Package Bulk
Product Status Obsolete
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 12V/µs
-3db Bandwidth 25 MHz
Current - Output / Channel 80 mA
Current - Supply (Main IC) 2.2 mA
Voltage - Supply, Single/Dual (±) 2.5V ~ 12V, ±1.25V ~ 6V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part CLC1003
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 771555-CLC1003ISO8EVB
Ultra Librarian 3D Model Ultra Librarian CLC1003ISO8EVB CAD Model

Description

The 771555-CLC1003ISO8EVB is an evaluation board for op amps from MaxLinear Inc.

  • Application: Voltage feedback amplifiers
  • Package: Bulk
  • Standard Package: 1 piece
  • Output Type: Rail-to-rail
  • Bandwidth: 25 MHz
  • Amplifier Type: Voltage feedback
  • Slew Rate: 12V/µs
  • Current Output per Channel: 80mA
  • Voltage Supply: 2.5V to 12V (Single Supply), ±1.25V to ±6V (Dual Supply)
  • Channel per IC: 1
  • Current Supply (Main IC): 2.2mA
  • Status: Obsolete
  • MSL Level: 1 (Unlimited)
  • ECCN: OBSOLETE

You May Also Be Interested in

Apex Microtechnology
EVALUATION KIT FOR PA75CX / Evaluation kit for PA75CX or PA35cx PIN - OUT
Need more? Email Us
ECAD model for EK33
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for AD8235ACBZ-EVALZ
Analog Devices Inc.
EVAL BOARD FOR LTC6912-2
Need more? Email Us
ECAD model for DC861A-B
Texas Instruments
BOARD DEV FOR VCA8500 / VCA8500 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for VCA8500BOARD
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for AMPQUICKKIT-EVM
Analog Devices Inc.
EVAL BOARD FOR LTC6910-3
Need more? Email Us
ECAD model for DC566A-C
Analog Devices Inc.
BOARD EVAL FOR AD829AR
Need more? Email Us
ECAD model for AD829AR-EBZ
Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
ECAD model for ADA4805-1ARJZ-EBZ
Analog Devices Inc.
BOARD EVAL FOR AD8038AR
Lowest to $4.3985
ECAD model for AD8038AR-EBZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention