Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 16MHz
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 125969-CD40174BPW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD40174BPW CAD Model

Description

CD40174BPW - Comprehensive CMOS Hex D-Type Flip-Flop

The CD40174BPW stands out as a comprehensive solution for data processing needs, offering a CMOS Hex D-Type Flip-Flop suitable for sophisticated electronic systems.

  • Features and Benefits:
    • Remarkable voltage and temperature range
    • High precision and efficiency
    • Optimized circuitry for noise immunity
    • Latch-free design for reliability
  • Applications/Projects:
    • Memory storage systems
    • DSP pipelines
    • Component of automation systems
    • Home automation projects
    • DIY electronics experiments
  • Additional Details: The CD40174BPW's innovative design supports robust multitasking capabilities, making it essential for modern electronic system architecture.

You May Also Be Interested in

Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
Texas Instruments
IC FF D-TYPE SINGLE 6BIT 16SOIC
Need more? Email Us
ECAD model for CD40174BM
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $1.5160
ECAD model for CD40175BMT
Renesas Electronics America
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH16374APVG
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Need more? Email Us
ECAD model for CD74HCT574M96G4
Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HC112MT
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Lowest to $0.3167
ECAD model for CD4027BPW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention