EN
  • EN
  • DE

RB521S30,115

Part No RB521S30,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 500mV @ 200mA
Current - Reverse Leakage @ Vr 30μA @ 10V
Capacitance @ Vr, F 25pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 132311-RB521S30,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB521S30,115 CAD Model

Description

The RB521S30,115 is a high-performance Schottky barrier diode designed and manufactured by NXP Semiconductors, a leader in the field. This diode is engineered to offer efficient and fast switching capabilities, making it an ideal choice for a variety of applications requiring high-speed operation and minimal power loss.

Key Features

  • Low Forward Voltage: The RB521S30,115 boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power dissipation during operation.
  • High Current Capability: With its ability to handle a substantial current, this diode is suitable for high-load applications, ensuring reliability and performance.
  • Fast Switching Speed: The device's quick switching response is perfect for high-frequency applications, contributing to reduced switching losses and improved performance.
  • Low Capacitance: The diode features low capacitance, which is beneficial for high-speed circuits by reducing charge storage and enabling faster turn-off times.
  • Surface-Mount Package: Encased in a small SOD-523 package, the RB521S30,115 is designed for surface-mount technology, allowing for compact PCB design and automated assembly processes.
  • Environmental Compliance: This product is compliant with RoHS (Restriction of Hazardous Substances), reflecting NXP's commitment to environmental sustainability and safety.

Applications

The versatility of the RB521S30,115 makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Load switch applications
  • High-speed switching circuits
  • Portable devices and battery-powered equipment

Technical Specifications

Parameter Value
Package SOD-523
Forward Current (IF) 200 mA
Peak Reverse Voltage (VRM) 30 V
Forward Voltage (VF) Typically 0.37 V @ IF
Operating Temperature Range -65°C to +125°C

With its robust features and compliance with industry standards, the RB521S30,115 from NXP is a reliable and efficient component for modern electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1760 $50.1600
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1354 $200.3920
1,910+ $0.1309 $250.0190
2,560+ $0.1173 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess