Products specifications Report Issue?

Win Source Part Number 1086520-PZU56B2LNO
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZU56B2LNO CAD Model

Description

Product Overview: NXP PZU56B2LNO

The NXP PZU56B2LNO is a highly efficient, precision Zener diode designed for voltage regulation and voltage reference applications. This robust semiconductor device is part of NXP's extensive range of Zener diodes, which are well-known for their reliability and consistency. The PZU56B2LNO is specifically engineered to offer a stable Zener voltage of 56V, making it an ideal choice for a variety of electronic circuits requiring precise voltage control.

Key Features:

  • Zener Voltage (Vz): The device has a nominal Zener voltage of 56V, which is maintained with high accuracy and stability under specified test conditions.
  • Power Dissipation: With a power dissipation of 500 mW, the PZU56B2LNO is capable of handling moderate power levels, making it suitable for a wide range of applications.
  • Package: Encapsulated in a small, surface-mount SOD323 (SC-76) package, the PZU56B2LNO is optimized for high-density PCB designs and is easy to integrate into various electronic assemblies.
  • Low Dynamic Impedance: The dynamic impedance of the diode is minimized, ensuring better performance in voltage regulation applications.
  • Operating Temperature Range: This Zener diode operates effectively over a wide temperature range, typically from -55°C to +150°C, which ensures reliability across various environmental conditions.

Applications:

The NXP PZU56B2LNO is versatile and can be used in a multitude of applications, including:

  • Voltage regulation circuits
  • Overvoltage and surge protection
  • Reference voltage sources in precision circuits
  • Power supply management
  • Consumer electronics
  • Telecommunication devices

With its precise voltage regulation capabilities and compact form factor, the NXP PZU56B2LNO Zener diode is an excellent choice for designers and engineers looking to ensure the stability and integrity of their electronic systems. Its robustness and high performance make it a reliable component in any circuit where voltage control is critical.

You May Also Be Interested in

Eaton Bussmann
Circuit Breaker Thermal Magnetic; 3P; 240V AC; 50A
Need more? Email Us
ECAD model for QBHW3050HT
Eaton Bussmann
CAP 470MF -10% +30% 5.4V T/H / 470 mF (EDLC) Supercapacitor 5.4 V Radial, Can 400mOhm @ 100Hz 1000 Hrs @ 65°C
Lowest to $2.9558
ECAD model for PHV-5R4V474-R
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
ECAD model for RFG5DY
Vishay
Res Thin Film 1010 1K Ohm 0.1% 0.5W(1/2W) ±100ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN1010K1001BBTP
World Produts Inc.
Need more? Email Us
ECAD model for PCX2339L65684
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
ECAD model for PPA00018-10FT
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC245T
Amphenol
RJMG 2x2 1000 base-T, with led
Need more? Email Us
ECAD model for RJMG222K3117KER
Amphenol
CONN MOD JACK 6P2C R/A UNSHLD / Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Lowest to $0.6312
ECAD model for RJE01G2001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention