EN
  • EN
  • DE

RFG5DY

Part No RFG5DY
Manufacturer Panduit Corp
Catalog Bushings, Grommets
Description RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Bushings, Grommets
Mfr Panduit Corp
Series Cool Boot®
Package Bulk
Bushing, Grommet Type Grommet, Raised Floor
For Use With/Related Products Net-Access™ Cabinet, NetRunner™ and PatchRunner™ Vertical Cable Managers
Panel Thickness 0.098" (2.49mm)
Panel Cutout Dimensions Circular - 5.000" (127.00mm)
Diameter - Inside 4.700" (119.38mm)
Features Electrostatic Dissipative, Flame Retardant
Material Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric
Color Navy
Material Flammability Rating FAR25.853, UL94 V-0
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07498310825,298-16340,RFG5DY-ND
Standard Package 1
Win Source Part Number 1060248-RFG5DY
Ultra Librarian 3D Model Ultra Librarian RFG5DY CAD Model

Description

The Panduit Corp Cool Boot® series bushing is an electrostatic dissipative and flame retardant grommet type with a panel cutout diameter of 5.000" (127.00mm) and a panel thickness of 0.098" (2.49mm).

  • Material: Polycarbonate (PC), thermoplastic vulcanizate (TPV), and vinyl coated fabric
  • Material Flammability Rating: FAR25.853 and UL94 V-0
  • Color: Navy
  • Suitable for: Net-Access™ Cabinet, NetRunner™, and PatchRunner™ Vertical Cable Managers.
  • Packaging: Bulk
  • Alternative Parts: Cross-reference
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
GROMMET 1.500" RUBBER BLACK
Lowest to $2.0600
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0748
Heyco Products Corporation
LTB 80-140/PG16 GRAY / Circular - 0.906" (23.01mm) Grommet 0.310" ~ 0.550" (7.87mm ~ 13.97mm) Gray
Need more? Email Us
Davies Molding, LLC
GROMMET 0.187\
Lowest to $0.4483

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess