EN
  • EN
  • DE

QBHW3050HT

Part No QBHW3050HT
Manufacturer Eaton Bussmann
Catalog OEM Parts (O - R)
Description Circuit Breaker Thermal Magnetic; 3P; 240V AC; 50A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063733-QBHW3050HT
Categories OEM Parts(O-R)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QBHW3050HT CAD Model

Description

The QBHW3050HT is a high interrupting capacity circuit breaker manufactured by Eaton Bussmann. It is designed to provide reliable protection for electrical circuits against overloads and short circuits. This breaker is commonly used in industrial and commercial applications where high fault currents are a concern.

Applications:

  • Industrial Control Panels: Used as a main or branch circuit breaker in industrial control panels to protect sensitive equipment.
  • Commercial Buildings: Provides circuit protection in lighting, HVAC, and power distribution systems within commercial buildings.
  • Data Centers: Protects critical power circuits in data centers to prevent downtime due to electrical faults.
  • Manufacturing Facilities: Installed in manufacturing plants to safeguard machinery and electrical infrastructure.
  • Power Distribution Boards: Serves as a key component in power distribution boards, ensuring the safe distribution of electricity.

Features:

  • High Interrupting Capacity: Rated to safely interrupt high levels of fault current, preventing damage to the electrical system.
  • Thermal-Magnetic Trip Mechanism: Employs a thermal-magnetic trip mechanism for reliable overload and short-circuit protection.
  • Quick-Trip Response: Provides fast tripping action to minimize the duration of fault currents and reduce potential damage.
  • Durable Construction: Built with robust materials to withstand harsh industrial environments.
  • Easy Installation: Designed for straightforward installation and maintenance.

Benefits:

  • Enhanced Safety: Protects personnel and equipment from electrical hazards.
  • Reduced Downtime: Minimizes downtime by quickly clearing faults and preventing damage to the electrical system.
  • Improved System Reliability: Provides dependable circuit protection, ensuring the reliable operation of electrical equipment.
  • Compliance with Standards: Meets relevant industry standards for circuit protection.
  • Cost-Effective Protection: Offers a cost-effective solution for safeguarding electrical circuits against overloads and short circuits.

Additional Details:

The QBHW3050HT's specific interrupting rating (e.g., 30kA, 65kA) and voltage rating are critical parameters that must match the application's requirements. The frame size, number of poles (typically three), and terminal type also vary depending on the specific model. Consulting the official datasheet from Eaton Bussmann is essential for detailed specifications and proper installation guidelines. The thermal-magnetic trip mechanism combines a bimetallic strip for overload protection and an electromagnetic coil for short-circuit protection, providing comprehensive circuit protection.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess