EN
  • EN
  • DE

LAN89218AQ-B

Part No LAN89218AQ-B
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet Controller, 3.3V, 100Mbps, LQFP-100, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008166-LAN89218AQ-B
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN89218AQ-B CAD Model

Description

The LAN89218AQ-B is a state-of-the-art integrated circuit from Microchip Technology, designed to provide robust and efficient networking solutions for a wide range of applications. This high-performance product is a testament to Microchip's commitment to delivering advanced technology that meets the evolving demands of the networking industry.

Key Features

  • High-Speed Ethernet Controller: The LAN89218AQ-B is equipped with a high-speed Ethernet controller that supports fast data transfer rates, ensuring that devices can handle large amounts of data with ease.
  • Low-Power Operation: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Advanced Security: Security is a top priority in networking, and the LAN89218AQ-B includes features that help protect data from unauthorized access and ensure secure communication.
  • Compact Form Factor: The small footprint of the LAN89218AQ-B allows it to be easily integrated into a variety of devices without taking up excessive space.
  • Reliability: Microchip's products are known for their reliability, and the LAN89218AQ-B is no exception. It is built to withstand the rigors of daily use in demanding environments.

Applications

The versatility of the LAN89218AQ-B makes it suitable for a broad range of applications, including:

  • Embedded systems
  • Industrial automation
  • Smart home devices
  • Networking equipment
  • IoT devices

Technical Specifications

The LAN89218AQ-B offers technical specifications that cater to the needs of modern networking devices:

  • Interface Type: Ethernet
  • Supply Voltage: Specified by manufacturer
  • Operating Temperature: Specified by manufacturer
  • Package / Case: Specified by manufacturer

For detailed technical specifications, potential buyers should refer to the official datasheet provided by Microchip Technology.

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. The company offers a comprehensive portfolio of products that are known for their quality, performance, and ease of use. With a focus on innovation, Microchip Technology continues to push the boundaries of what's possible in the world of electronic components.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $36.4967
Microchip Technology
10/100 Base-fx Physical Layer Transceiver 48 TQFP 7X7X1.0MM Tray Rohs Compliant: Yes
Lowest to $3.2481
Broadcom Limited
Need more? Email Us
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Lowest to $79.4042
Intel
Ethernet Controller Single Chip 10/100/1000Mbps PCIe/SMBus 3.3V 48-Pin QFN Tray
Need more? Email Us
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess