EN
  • EN
  • DE

PXLS81333AESR2

Part No PXLS81333AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS HI/HI XY / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS81333
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346589-PXLS81333AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS81333AESR2 CAD Model

Description

The NXP PXLS81333AESR2 is a state-of-the-art microcontroller that offers a unique blend of features tailored for advanced embedded systems. Designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions, this product is part of the broader family of NXP microcontrollers that are renowned for their reliability, performance, and advanced technology.

Key Features

  • Advanced Core: At the heart of PXLS81333AESR2 lies a powerful and efficient ARM Cortex-M core, which provides the computational horsepower necessary for complex processing tasks. This core is optimized for low-power consumption, making it ideal for battery-operated devices.
  • Enhanced Connectivity: With a range of communication interfaces, including CAN, SPI, I2C, and UART, this microcontroller ensures seamless integration with other components in a system and supports a variety of communication protocols.
  • Robust Security: Security is a paramount concern in today's connected devices, and the PXLS81333AESR2 addresses this with advanced security features designed to protect against unauthorized access and ensure data integrity.
  • Ample Memory: Equipped with ample flash memory and RAM, the PXLS81333AESR2 can handle complex applications and data-intensive processes without compromising on performance.
  • Flexible Power Management: The microcontroller's flexible power management system allows for various power modes, enabling optimized power consumption that extends the life of battery-powered devices.
  • High Reliability: NXP's commitment to quality ensures that the PXLS81333AESR2 meets the high reliability standards required for critical applications in automotive, industrial, and consumer electronics.

Applications

The NXP PXLS81333AESR2 is designed to cater to a wide range of applications. It is particularly well-suited for automotive applications such as in-vehicle networking, sensor fusion, and body control modules. Its robust security features make it an excellent choice for secure IoT devices, while its efficient power management capabilities are ideal for portable and wearable technology.

Whether it's for automotive safety, secure transactions, or innovative consumer electronics, the PXLS81333AESR2 is a versatile and reliable solution that engineers and designers can trust to deliver performance and security.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess