EN
  • EN
  • DE
  • IT

PXLS80722AESR2

Part No PXLS80722AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS MED/MED YZ / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS80722
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346471-PXLS80722AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS80722AESR2 CAD Model

Description

The PXLS80722AESR2 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed for high-performance applications that require robust security features, energy efficiency, and connectivity. This product is part of NXP's acclaimed series of MCUs that are tailored to meet the demanding requirements of the automotive, industrial, and IoT markets.

Key Features

  • Advanced Core: At the heart of the PXLS80722AESR2 is a powerful and efficient core that delivers exceptional computing performance, making it suitable for complex algorithms and real-time processing.
  • Enhanced Security: Security is a paramount concern in today's connected devices. The PXLS80722AESR2 includes advanced security features such as secure boot, cryptographic acceleration, and tamper detection to protect against unauthorized access and ensure data integrity.
  • Connectivity: With integrated support for multiple communication protocols, including CAN, LIN, and Ethernet, this MCU ensures seamless connectivity for a wide range of applications.
  • Energy Efficiency: The PXLS80722AESR2 is designed for low-power operation without compromising performance, making it ideal for battery-operated devices and energy-sensitive applications.
  • Robust I/O Options: A variety of input/output options provide the flexibility needed to interface with sensors, actuators, and other peripherals, facilitating versatile system designs.

Applications

The versatile nature of the PXLS80722AESR2 makes it well-suited for a variety of applications, including:

  • Advanced driver-assistance systems (ADAS)
  • Automotive control units
  • Industrial automation systems
  • Smart home and IoT devices

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PXLS80722AESR2 is no exception. Manufactured to meet the highest industry standards, this MCU is designed to perform reliably in the most challenging environments, ensuring long-term stability and performance for critical applications.

Conclusion

In summary, the PXLS80722AESR2 from NXP Semiconductors is a powerful and secure microcontroller that offers a perfect blend of performance, connectivity, and energy efficiency. It is engineered to address the evolving needs of modern electronic systems, making it an ideal choice for developers looking to create sophisticated and secure products.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess