EN
  • EN
  • DE
  • IT

MAX4638ETE+

Part No MAX4638ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Dual Voltage Supply ±2.5V
Switch Time (Ton, Toff) (Maximum) 18ns, 7ns
-3db Bandwidth 50MHz
Charge Injection 13pC
Channel Capacitance (CS(off), CD(off)) 9pF, 40pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 704062-MAX4638ETE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4638
Introduction Date March 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4638ETE+ CAD Model

Description

Maxim Integrated MAX4638ETE+ High-Speed Analog Multiplexer

The Maxim Integrated MAX4638ETE+ is a versatile and high-performance analog multiplexer that brings efficiency and precision to a wide range of applications. Designed with cutting-edge technology, this device is a testament to Maxim Integrated's commitment to providing innovative solutions for complex signal routing requirements.

The MAX4638ETE+ features a single 8:1 multiplexer, which is capable of transmitting signals with minimal distortion and high linearity. This makes it an ideal choice for applications that require precise signal handling, such as data acquisition systems, test equipment, and communication devices. The multiplexer operates with a single supply voltage ranging from +2.7V to +3.6V or dual supplies of ±2.7V to ±3.6V, offering flexibility in various circuit designs.

One of the standout features of the MAX4638ETE+ is its high-speed performance. With transition times as low as 10ns and a bandwidth of 300MHz, this multiplexer ensures swift and accurate signal switching, which is critical for high-speed data processing and real-time applications. Additionally, the device boasts a low crosstalk of -100dB and off-isolation of -90dB at 50MHz, which minimizes interference between channels and ensures signal integrity.

The MAX4638ETE+ is housed in a compact 16-pin TQFN-EP package, making it suitable for space-constrained environments without compromising on functionality. Its enhanced ESD protection up to 2000V Human Body Model (HBM) adds to the robustness, ensuring reliability and longevity in demanding scenarios.

With its TTL/CMOS-logic-compatible control inputs, the MAX4638ETE+ is easily integrated into digital systems, providing a seamless interface for controlling the analog signal path. The device's low power consumption is another advantage, contributing to energy-efficient designs and reducing the overall power budget of systems it is integrated into.

In summary, the Maxim Integrated MAX4638ETE+ is a high-quality, high-speed analog multiplexer that offers designers a combination of performance, flexibility, and compactness. Whether for audio/video signal routing, data acquisition, or communication systems, this multiplexer stands out as a reliable and efficient solution for managing multiple analog signals.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess