EN
  • EN
  • DE

PXAS30KBBE,557

Part No PXAS30KBBE,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 80LQFP / XA series Microcontroller IC 16-Bit 30MHz ROMless 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series XA
Package Tray
Product Status Obsolete
Core Processor XA
Core Size 16-Bit
Speed 30MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals PWM, WDT
Number of I/O 50
Program Memory Type ROMless
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number PXAS30
Other Names 568-1303,935262385557,PXAS30KBBE,PXAS30KBBE557
Standard Package 595
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263677-PXAS30KBBE,557
Ultra Librarian 3D Model Ultra Librarian PXAS30KBBE,557 CAD Model

Description

The PXAS30KBBE,557 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications requiring high performance, reliability, and energy efficiency. This product is part of the Power Architecture family, which is renowned for its robust processing capabilities and is widely used in automotive, industrial, and consumer electronics markets.

Key Features

  • Core: At the heart of the PXAS30KBBE,557 lies a powerful Power Architecture core, optimized for embedded applications that require real-time processing and complex computational tasks.
  • Memory: The device comes equipped with ample memory resources, including both volatile and non-volatile memory options, to accommodate sophisticated software stacks and data storage needs.
  • Connectivity: With a variety of communication interfaces, this MCU ensures seamless integration with peripheral devices and networks, supporting a broad spectrum of connectivity protocols.
  • Power Efficiency: Designed with power-saving technologies, the PXAS30KBBE,557 is capable of operating in energy-critical scenarios, balancing performance with power consumption.
  • Security: Security features are embedded to protect against unauthorized access and to ensure data integrity, making this MCU suitable for applications where data security is paramount.
  • Temperature Range: The device is engineered to perform reliably across a wide temperature range, making it ideal for harsh-environment applications.

Applications

The versatile nature of the PXAS30KBBE,557 makes it an excellent choice for a multitude of applications. It is particularly well-suited for automotive systems, such as engine management and driver assistance systems. Industrial automation systems, including robotics and process control, also benefit from the high performance and connectivity features of this MCU. Additionally, its security and power efficiency make it a smart choice for smart home devices and IoT solutions.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products and the PXAS30KBBE,557 is no exception. Customers can expect robust support and extensive documentation, ensuring a smooth development process and successful deployment of applications utilizing this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess