EN
  • EN
  • DE

TS3L500ERHUR

Part No TS3L500ERHUR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Texas Instruments
Win Source Part Number 395859-TS3L500ERHUR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L500ERHUR CAD Model

Description

The Texas Instruments TS3L500ERHUR is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer LAN switch with a single enable (EN) input. Designed to provide bidirectional interface communication between two ports, this switch is ideal for applications where a signal needs to be routed from a single source to multiple destinations or vice versa.

Key Features

  • Wide Bandwidth: The TS3L500ERHUR offers a wide bandwidth that supports various signaling standards, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: With its low power consumption, this switch is optimized for energy-efficient performance, which is critical for battery-powered and power-sensitive applications.
  • High ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the device in environments prone to static discharge.
  • Bi-Directional Interface: The multiplexer/demultiplexer function is bidirectional, which allows for versatile usage in different signal routing scenarios.
  • Single Enable Control: The inclusion of a single enable (EN) input simplifies the control logic required to operate the device, making it easier to integrate into system designs.
  • Space-Saving Package: The switch is available in a compact QFN-48 package, which saves valuable board space in dense circuit designs.

Applications

The TS3L500ERHUR is particularly well-suited for networking and communication devices where multiple signal paths need to be managed efficiently. Common applications include:

  • Network Switches and Routers
  • Server Interface Cards
  • Data Center Infrastructure
  • Signal Gateway Systems
  • Peripheral Switching

Technical Specifications

With an operating temperature range of -40°C to 85°C, the TS3L500ERHUR is built to perform reliably in a variety of conditions. The device also supports hot insertion, which means it can be added or removed without the need to power down the system.

Conclusion

The Texas Instruments TS3L500ERHUR is a versatile and robust solution for high-speed signal routing applications. Its combination of wide bandwidth, low power consumption, high ESD protection, and compact form factor makes it an excellent choice for designers looking to optimize their networking and communication systems.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess