EN
  • EN
  • DE

PXAG37KBBD

Part No PXAG37KBBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description XA 16-bit microcontroller family 32K/512 OTP/ROM/ROMless, watchdog, 2 UARTs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer NXP
Win Source Part Number 214773-PXAG37KBBD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PXAG37KBBD CAD Model

Description

Product Overview: PXAG37KBBD - NXP

The PXAG37KBBD is a cutting-edge product from NXP Semiconductors, a global leader in automotive, consumer, and industrial processing solutions. Designed to cater to the increasing demands for high performance and energy efficiency, the PXAG37KBBD is a testament to NXP's commitment to innovation and quality.

Key Features

  • Advanced Microcontroller: At the heart of the PXAG37KBBD is a powerful microcontroller that boasts exceptional processing capabilities suitable for a variety of complex applications.
  • High Integration: This product integrates multiple features and functions, reducing the need for additional components and simplifying the design process for engineers.
  • Energy-Efficient Operation: Designed with energy efficiency in mind, the PXAG37KBBD helps to minimize power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Security: Security is a top priority for NXP, and the PXAG37KBBD includes advanced security features to protect against unauthorized access and ensure the integrity of the system.
  • Connectivity: With a range of connectivity options, this product is equipped to handle the needs of modern devices that require robust and reliable communication interfaces.

Applications

The versatility of the PXAG37KBBD allows it to be used across various industries and applications. It is particularly well-suited for:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and in-vehicle networking
  • Industrial control systems, including automation and process control
  • Consumer electronics, where performance and power efficiency are critical
  • Internet of Things (IoT) devices, where connectivity and security are paramount

Technical Specifications

For detailed technical specifications, please refer to the official NXP datasheets and product documentation. These resources provide in-depth information on electrical characteristics, pin configurations, memory sizes, and the complete set of features that make the PXAG37KBBD a premier choice for your next project.

With its robust feature set and flexible application range, the PXAG37KBBD from NXP is a powerful and reliable component that can elevate the performance and efficiency of your electronic designs.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess