EN
  • EN
  • DE

PTN3300BHF,518

Part No PTN3300BHF,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications DVI, HDMI Level Switching
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-HWQFNR (7x7)
Mounting Type Surface Mount
Base Product Number PTN33
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283973-PTN3300BHF,518
Ultra Librarian 3D Model Ultra Librarian PTN3300BHF,518 CAD Model

Description

Product Overview: PTN3300BHF,518 from NXP

The PTN3300BHF,518 is a high-performance interface IC designed and manufactured by NXP Semiconductors. This advanced product is specifically created to facilitate seamless communication between legacy serial and parallel interfaces and newer, high-speed digital interfaces. The PTN3300BHF,518 is a testament to NXP's commitment to providing innovative solutions that bridge the gap between traditional and modern digital communication technologies.

Key Features

  • Interface Type: The PTN3300BHF,518 is designed to convert signals from HDMI 1.4 transmitters to VGA output, allowing for the integration of new digital video sources with existing analog displays.
  • Resolution Support: It supports video resolutions up to 1920x1080 pixels, ensuring high-quality video output for a variety of applications, including professional displays and consumer electronics.
  • Power Management: The device includes advanced power management features, reducing power consumption when the VGA output is not in use.
  • Compact Design: Housed in a compact HVQFN32 package, the PTN3300BHF,518 is ideal for space-constrained applications.
  • Robust ESD Protection: The integrated electrostatic discharge (ESD) protection circuitry safeguards the device against static damage, enhancing its durability and reliability.

Applications

The PTN3300BHF,518 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Video projectors and monitors that require a VGA interface.
  • Legacy system upgrades where HDMI sources need to be connected to VGA displays.
  • Consumer electronics that need to convert digital video signals to analog format.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PTN3300BHF,518 is no exception. It is built to meet the high standards of performance and reliability that NXP's customers have come to expect. Whether for commercial or industrial applications, the PTN3300BHF,518 provides a reliable solution for video signal conversion.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess