EN
  • EN
  • DE

PS7142-1B

Part No PS7142-1B
Manufacturer California Eastern Labs
Catalog Solid State Relays
Description 6, 8-PIN DIP, 400 V BREAK DOWN VOLTAGE, NORMALLY CLOSE TYPE 1-ch, 2-ch Optical Coupled MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239760-PS7142-1B
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7142-1B CAD Model

Description

The PS7142-1B is a solid-state relay (SSR) manufactured by California Eastern Labs (CEL), which partners with Renesas. It's designed for various switching applications, providing electrical isolation between the control and load circuits. This SSR typically features a high isolation voltage, low on-resistance, and fast switching speeds. It is commonly used in industrial control systems, security systems, and telecommunications equipment. Its robust design and reliable performance make it a suitable choice for replacing electromechanical relays in many applications.

Applications

  • Industrial Control Systems: Used for switching control signals in automated machinery and process control systems.
  • Security Systems: Employed in security systems for controlling access and activating alarms.
  • Telecommunications Equipment: Found in telecommunications equipment for switching signals and controlling devices.
  • Lighting Control: Used in lighting control systems for switching lights on and off.
  • Heating and Cooling Systems: Employed in HVAC systems for controlling heating and cooling elements.

Features

  • High Isolation Voltage: Provides high electrical isolation between the control and load circuits.
  • Low On-Resistance: Minimizes power loss and heat generation during switching.
  • Fast Switching Speed: Enables rapid switching of signals and loads.
  • Solid-State Design: Offers improved reliability and longevity compared to electromechanical relays.
  • Compact Package: Space-saving design for easy integration into various systems.

Benefits

  • Electrical Isolation: Protects control circuits from high voltages and transients.
  • Reduced Power Loss: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Rapid Switching: Fast switching speed enables precise control and responsive performance.
  • Enhanced Reliability: Solid-state design provides long-term reliability and reduces maintenance requirements.
  • Space-Efficient Design: Compact package allows for use in space-constrained applications.

Additional Details

The PS7142-1B typically features an isolation voltage of 3750 Vrms or higher. The load voltage is typically in the range of several hundred volts, and the load current can range from tens to hundreds of milliamperes, depending on the specific model. The control voltage is typically a few volts DC. The operating temperature range is generally between -40°C to +85°C. The device is available in various package configurations, including DIP and surface mount packages. It is designed to provide reliable and efficient switching in a wide range of applications.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 10A 24-140V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 90MA 0-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
Sensata-Crydom
SSR RELAY SPST-NO 12A 48-530V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess