EN
  • EN
  • DE

PSX1525KEGT1

Part No PSX1525KEGT1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description PSX1525KEGT1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number PSX15
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 521070-PSX1525KEGT1
Ultra Librarian 3D Model Ultra Librarian PSX1525KEGT1 CAD Model

Description

The PSX1525KEGT1 is a state-of-the-art semiconductor device produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is designed to cater to the rigorous demands of modern electronic circuits, providing a blend of performance, efficiency, and reliability that is crucial for today's technology.

Key Features

  • High Performance: The PSX1525KEGT1 is engineered to deliver top-notch performance, making it suitable for high-speed and high-frequency applications.
  • Energy Efficiency: With energy-saving features, this device is ideal for power-sensitive designs, helping to reduce the overall power consumption of the system.
  • Durability: Built to withstand harsh conditions, the PSX1525KEGT1 is robust and durable, ensuring a long operational life even in challenging environments.
  • Compact Design: Its compact form factor allows for seamless integration into a wide array of electronic devices without compromising on space.

Applications

The PSX1525KEGT1 is versatile and can be utilized in numerous applications across different sectors. Some of the common applications include:

  • Telecommunications
  • Automotive systems
  • Consumer electronics
  • Industrial control units
  • Internet of Things (IoT) devices

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSX1525KEGT1 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it performs to specifications and is free from defects.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet of PSX1525KEGT1, which provides in-depth information on electrical characteristics, pin configurations, package details, and other pertinent data necessary for integration into electronic systems.

In conclusion, the PSX1525KEGT1 from NXP Semiconductors is a remarkable component that offers a balance of performance, efficiency, and durability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess