EN
  • EN
  • DE

PS32K118LAT0MLFT699

Part No PS32K118LAT0MLFT699
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description MCU 32-BIT ARM CORTEX-M0+ RISC 2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 1026374-PS32K118LAT0MLFT699
Ultra Librarian 3D Model Ultra Librarian PS32K118LAT0MLFT699 CAD Model

Description

The PS32K118LAT0MLFT699 is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This MCU is part of the Kinetis family, which is renowned for its exceptional performance, energy efficiency, and versatility in a wide array of applications.

Key Features

  • Core: At the heart of the PS32K118LAT0MLFT699 lies an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz, delivering efficient processing capabilities for a variety of applications.
  • Memory: It is equipped with generous memory provisions, including 128 KB of flash memory and 16 KB of RAM, ensuring ample space for complex programs and real-time data processing.
  • Communication Interfaces: This MCU supports multiple communication protocols such as I2C, SPI, and UART, making it highly adaptable to different peripheral devices and systems.
  • Power Efficiency: Designed with power conservation in mind, the PS32K118LAT0MLFT699 features multiple power-saving modes, which enable it to operate in energy-critical applications without sacrificing performance.
  • Analog Modules: The inclusion of analog modules like ADCs (Analog to Digital Converters) and DACs (Digital to Analog Converters) offer great flexibility for interfacing with analog sensors and actuators.

Applications

The versatility of the PS32K118LAT0MLFT699 makes it suitable for a wide range of applications. It is an ideal choice for:

  • Industrial Control Systems
  • Home Automation
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Medical Devices
  • Automotive Control Units

Quality and Reliability

NXP's commitment to quality is evident in the PS32K118LAT0MLFT699, which is built to meet the highest industry standards. It undergoes rigorous testing to ensure reliability and performance across a wide temperature range, making it a dependable choice for both commercial and industrial applications.

In summary, the PS32K118LAT0MLFT699 from NXP is a powerful, efficient, and versatile MCU that is well-suited for developers looking to create advanced, reliable, and energy-efficient products across a diverse set of industries.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess