EN
  • EN
  • DE

CS10-12-24

Part No CS10-12-24
Manufacturer TDK-Lambda Americas Inc.
Catalog Custom Parts (B - D)
Description DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215737-CS10-12-24
Categories Custom Parts
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS10-12-24 CAD Model

Description

The CS10-12-24 is a DC-DC converter manufactured by TDK-Lambda Americas Inc. It is a compact and efficient power module designed to convert a DC voltage input to a regulated DC voltage output. It is typically used in embedded systems, industrial automation, and other applications requiring reliable power conversion.

Applications

  • Embedded Systems
  • Industrial Automation
  • Robotics
  • Telecommunications Equipment
  • Medical Devices

Features

  • Input Voltage Range: 9-18VDC
  • Output Voltage: 24VDC
  • Output Current: 0.42A
  • Output Power: 10W
  • High Efficiency
  • Isolated Output

Benefits

  • Provides a stable and regulated 24VDC power supply
  • Offers reliable performance in demanding environments
  • Reduces system noise and improves signal integrity
  • Simplifies system design with integrated functionality
  • Meets safety standards for various applications

Additional Details

The CS10-12-24 is a fully encapsulated module, providing excellent protection against harsh environments. It features overvoltage protection, overcurrent protection, and short circuit protection to ensure safe and reliable operation. The module operates over a wide temperature range. It is designed to meet UL, CE, and other relevant safety standards. The device is commonly used to power sensors, actuators, and other electronic components in industrial applications. The isolated output helps to prevent ground loops and improve system noise immunity. The high efficiency of the converter minimizes power dissipation and improves overall system efficiency. It is a compact and cost-effective solution for DC-DC power conversion. TDK-Lambda provides detailed specifications and application notes to support the integration of the CS10-12-24 into various systems. The device's robust design and comprehensive protection features make it a reliable choice for demanding power applications.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
TE Connectivity
Need more? Email Us
AVX Corporation
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess