Products specifications

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 095087-PRTR5V0U2X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Multimedia, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals
Family Name PRTR5V0U2X
Introduction Date September 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U2X CAD Model

Description

NXP's PRTR5V0U2X Ultra Low Capacitance Double ESD Protection Diode

The PRTR5V0U2X from NXP Semiconductors is a state-of-the-art ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) damage. This ultra-low capacitance double ESD protection diode is an essential component for modern high-speed data and signal lines where maintaining signal integrity is crucial.

Constructed to deliver robust protection for two I/O lines, the PRTR5V0U2X is capable of dissipating ESD strikes of up to ±20 kV, thereby safeguarding your electronics against the rigorous ESD stress encountered during handling and operation. This level of protection complies with the IEC 61000-4-2 international standard, ensuring that your products can withstand common electrostatic occurrences.

One of the standout features of the PRTR5V0U2X is its ultra-low line capacitance, typically just 1.8 pF. This characteristic is vital for maintaining signal fidelity, especially in applications that involve high-speed data transfer, such as USB 2.0, HDMI, and Gigabit Ethernet. By minimizing signal distortion, this diode ensures that your data lines perform at their peak while still being shielded from ESD events.

The PRTR5V0U2X is available in a small SOT143B surface-mounted package, which is not only space-efficient but also allows for a simplified PCB design and layout. This compact form factor makes it an excellent choice for a wide range of applications, including mobile phones, digital cameras, and other portable devices where space is at a premium.

With its low dynamic resistance and clamping voltage, the PRTR5V0U2X provides a high level of protection for sensitive circuits without compromising the performance of the protected signal line. It's also designed to support a broad operating temperature range, ensuring reliable operation across various environments.

In summary, the NXP PRTR5V0U2X is a highly efficient solution for ESD protection in applications that demand minimal signal distortion and high-speed data integrity. Its robust protection capabilities, combined with a low-profile package, make it an ideal choice for designers looking to enhance the durability of their electronic products without sacrificing performance.

You May Also Be Interested in

Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2036 $50.9000
525+ $0.1908 $100.1700
815+ $0.1843 $150.2045
1,170+ $0.1714 $200.5380
1,520+ $0.1650 $250.8000
1,895+ $0.1585 $300.3575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150,000 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention