Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346612-PROMOCLOCKE
Ultra Librarian 3D Model Ultra Librarian PROMOCLOCKE CAD Model

Description

Introducing the PROMOCLOCKE from NXP

The PROMOCLOCKE by NXP is a state-of-the-art product designed for the modern, tech-savvy consumer. This innovative device is the epitome of precision and reliability, providing users with an unparalleled experience in time management and device synchronization.

At the core of the PROMOCLOCKE is a high-performance clock generator, capable of producing a wide range of frequencies with exceptional accuracy. This makes it an ideal solution for applications that require precise timing, such as advanced computing systems, networking hardware, and high-speed communication protocols.

One of the key features of the PROMOCLOCKE is its programmability. Users can easily configure the device to meet their specific requirements, thanks to the user-friendly interface provided by NXP. Whether you need a single fixed frequency or multiple output frequencies, the PROMOCLOCKE can be tailored to fit your needs with minimal effort.

The device also boasts low power consumption, making it an eco-friendly choice for power-sensitive applications. This efficiency does not come at the expense of performance, as the PROMOCLOCKE maintains its accuracy and stability even under varying power conditions.

Integration with existing systems is seamless, courtesy of the PROMOCLOCKE's versatile connectivity options. It supports various communication protocols and is designed to work in harmony with other NXP products, ensuring a cohesive and robust ecosystem for your technological solutions.

Furthermore, the PROMOCLOCKE is built with longevity in mind. Its robust construction ensures that it can withstand the rigors of daily use, while also being resistant to environmental factors such as temperature fluctuations and electromagnetic interference. This durability, combined with NXP's renowned quality, means that the PROMOCLOCKE is not just an investment in technology, but an investment in peace of mind.

Whether you're an engineer looking to integrate a reliable clock source into your design, or a business seeking to enhance your technological infrastructure, the PROMOCLOCKE from NXP is the smart choice. Experience the future of timing solutions with NXP's PROMOCLOCKE.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
Silicon Labs
BOARD EVAL SI2418+SI3018 24PIN / EVALUATION BOARD PROVIDES AN EASY WAY OF EVALUATING THE ISOMODEM
Need more? Email Us
ECAD model for SI2418FT18-EVB
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
Texas Instruments
EVALUATION MODULE FOR THS7374 / Evaluation Module For The PW 14-Lead TSSOP Package
Need more? Email Us
ECAD model for THS7374EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention