EN
  • EN
  • DE

PPCEVAL-DS-8536

Part No PPCEVAL-DS-8536
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC8536E EVAL BRD / MPC8536E PowerQUICC III™ e500 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series PowerQUICC III™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor e500
Utilized IC / Part MPC8536E
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.50.0150
Win Source Part Number 1346463-PPCEVAL-DS-8536
Ultra Librarian 3D Model Ultra Librarian PPCEVAL-DS-8536 CAD Model

Description

Product Overview: PPCEVAL-DS-8536 by NXP

The PPCEVAL-DS-8536 is a state-of-the-art evaluation board designed by NXP Semiconductors, tailored for developers and engineers to facilitate the testing, development, and deployment of advanced applications. This evaluation kit is centered around the PowerPC architecture, renowned for its robust performance and reliability in embedded systems.

Key Features:

  • High-Performance Processor: At the heart of the PPCEVAL-DS-8536 lies a powerful PowerPC processor, which delivers exceptional computing capabilities suitable for a wide range of high-end applications, including industrial control, networking, and automotive systems.
  • Comprehensive Development Tools: The board comes with a suite of development tools designed to streamline the process of application programming, debugging, and performance tuning. This includes an integrated debugger, real-time tracing, and support for high-level programming languages.
  • Extensive Connectivity: With an array of connectivity options, the PPCEVAL-DS-8536 is equipped to handle various communication protocols. It includes Ethernet, USB, and serial interfaces, ensuring seamless integration with external devices and networks.
  • Expansion Capabilities: The evaluation board features expansion slots that allow for additional modules and custom hardware to be added, offering flexibility and scalability for project-specific requirements.
  • Onboard Memory: A generous amount of onboard memory is provided, facilitating complex applications and algorithms that require high memory bandwidth and storage.

Applications:

The PPCEVAL-DS-8536 is ideal for a variety of applications, including but not limited to:

  • Embedded Computing
  • Networking Equipment
  • Industrial Automation
  • Aerospace and Defense Systems
  • Automotive Electronics

Support and Documentation:

NXP provides comprehensive support for the PPCEVAL-DS-8536, including detailed technical documentation, application notes, and user guides. Customers can also access NXP's online support community for additional resources and expert assistance.

With its robust set of features, the PPCEVAL-DS-8536 is an exceptional tool for developers looking to harness the power of the PowerPC architecture for their next-generation products.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess