EN
  • EN
  • DE

ATA6565GNQW1

Part No ATA6565GNQW1
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Dual High-Speed CAN Transceiver with Standby Mode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117601-ATA6565GNQW1
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA6565GNQW1 CAD Model

Description

Microchip Technology's ATA6565GNQW1: High-Performance CAN Transceiver

The ATA6565GNQW1 is a cutting-edge CAN (Controller Area Network) transceiver from Microchip Technology, designed to facilitate reliable communication in automotive and industrial applications. This high-speed transceiver is compliant with the ISO 11898-2, ISO 11898-5, and SAE J2284 standards, ensuring compatibility with a wide range of CAN networks and providing robust performance in harsh environments.

Key Features:

  • High-Speed CAN Interface: Capable of data transmission rates up to 1 Mbps, the ATA6565GNQW1 is well-suited for high-speed data communication tasks.
  • Low Electromagnetic Emission (EME): The device is designed with reduced electromagnetic interference, making it ideal for use in noise-sensitive applications.
  • Wide Operating Voltage Range: Its operating voltage ranges from 4.5V to 5.5V, accommodating various supply levels and ensuring flexibility in system design.
  • Protection Features: The transceiver comes with thermal protection, as well as overcurrent and short-circuit protection for the CANH and CANL bus lines, offering increased reliability and safety for connected systems.
  • Remote Wake-Up Capability: It supports remote wake-up functionality, allowing devices to be activated from low-power modes, which is essential for power-sensitive applications.
  • Differential Receiver with Wide Common-Mode Range: This ensures stable data reception across a broad range of common-mode voltages, enhancing signal integrity in challenging electrical environments.

Applications:

The ATA6565GNQW1 is versatile and can be used in a variety of applications, including:

  • Automotive networks, such as body control modules, powertrain, and infotainment systems
  • Industrial control systems where robust communication is critical
  • Building automation and control panels
  • Medical equipment requiring reliable data exchange

With its advanced feature set and compliance with key industry standards, the ATA6565GNQW1 from Microchip Technology stands out as a reliable solution for designers looking to implement robust CAN communication in their next project. Its protective measures and low-power capabilities make it a smart choice for applications that demand high performance, durability, and energy efficiency.

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess