EN
  • EN
  • DE

TMDS-FET470R1B1M

Part No TMDS-FET470R1B1M
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description IAR KICKSTART TMS470 EVAL BRD / TMS470 IAR KickStart - ARM7 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform IAR KickStart
Utilized IC / Part TMS470
Mounting Type Fixed
Contents Board(s) , Cable(s) , J-Link Programmer
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341929-TMDS-FET470R1B1M
Ultra Librarian 3D Model Ultra Librarian TMDS-FET470R1B1M CAD Model

Description

The TMDS-FET470R1B1M is a high-performance, integrated circuit from Texas Instruments designed for precision applications in power management and control systems. This advanced Field-Effect Transistor (FET) module is part of TI's extensive portfolio of semiconductor solutions that cater to a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Low On-Resistance: The TMDS-FET470R1B1M boasts an extremely low on-resistance, which translates to better efficiency and lower heat dissipation during operation.
  • High-Speed Switching: Engineered for applications that require rapid switching, this FET delivers swift transition times, ensuring minimal power loss and improved performance.
  • Robust Thermal Management: With an optimized thermal design, this product is capable of handling high temperatures, making it suitable for demanding environments.
  • Voltage Rating: The device is designed to operate at high voltages, providing flexibility in a variety of power applications.
  • Compact Footprint: The TMDS-FET470R1B1M has been developed with a small form factor, allowing for its integration into space-constrained applications without sacrificing performance.

Applications

The TMDS-FET470R1B1M is ideal for use in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power inverters
  • Battery management systems
  • Switch mode power supplies (SMPS)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMDS-FET470R1B1M is manufactured with rigorous standards, ensuring reliability and performance consistency. It is designed to meet the stringent requirements of industrial and automotive-grade specifications, providing a dependable solution for critical applications.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools through the Texas Instruments website. Additionally, TI provides technical support and design assistance to help integrate the TMDS-FET470R1B1M into your projects seamlessly.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess