EN
  • EN
  • DE

PNX9531E/V140557

Part No PNX9531E/V140557
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description SOFTWARE ENABLED VIDEO AND MULTI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 962815-PNX9531E/V140557
Ultra Librarian 3D Model Ultra Librarian PNX9531E/V140557 CAD Model

Description

The NXP PNX9531E/V140557 is a state-of-the-art multimedia processor designed to cater to the ever-growing demands of the digital entertainment industry. This powerful and versatile chip is engineered to deliver high-performance multimedia processing capabilities, making it an ideal choice for a wide range of applications, including set-top boxes, digital TVs, and smart home entertainment systems.

Key Features

  • High-Performance Processing: At the heart of the PNX9531E/V140557 lies a robust processing core that is capable of handling complex multimedia tasks with ease. This ensures smooth and efficient operation even when dealing with high-resolution video content or resource-intensive applications.
  • Advanced Video Capabilities: The processor supports a variety of video formats and codecs, enabling it to deliver crisp, clear, and vibrant visuals. Whether it's streaming content, playback from storage, or real-time video processing, the PNX9531E/V140557 excels in providing a superior visual experience.
  • Enhanced Audio Experience: Accompanying its video prowess, the chip also offers exceptional audio processing features. It supports multiple audio codecs and provides high-quality sound output, which is essential for creating an immersive multimedia experience.
  • Connectivity Options: With a range of connectivity options, including HDMI, USB, and Ethernet, the PNX9531E/V140557 facilitates seamless integration into various digital ecosystems. This connectivity ensures that the processor can handle both input and output with multiple devices and networks.
  • Energy Efficient: Despite its powerful performance, the PNX9531E/V140557 is designed with energy efficiency in mind. This makes it an environmentally friendly choice that can help reduce power consumption in consumer electronics.

Applications

The versatility of the NXP PNX9531E/V140557 makes it suitable for a multitude of applications. It's perfect for manufacturers and developers looking to create high-end entertainment systems or integrate advanced multimedia capabilities into their products. With its robust feature set, the PNX9531E/V140557 is poised to drive innovation and elevate the user experience in the digital entertainment domain.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess