EN
  • EN
  • DE

PNX1302EH,557

Part No PNX1302EH,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 200MHZ 292-HBGA / Video and Media Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications Multimedia
Core Processor TriMedia
Controller Series Nexperia
RAM Size 48K x 8
Interface I2C, 2-Wire Serial
Number of I/O 169
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 292-HBGA
Manufacturer Package 292-BGA
Win Source Part Number 792457-PNX1302EH,557
Popularity Medium
Supply and Demand Status Limited
Family Name PNX1302
Introduction Date November 01, 2007
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PNX1302EH,557 CAD Model

Description

The PNX1302EH,557 is a state-of-the-art multimedia processor designed and manufactured by NXP Semiconductors. This advanced chip is engineered to provide high-performance solutions for a wide range of multimedia applications. With its robust architecture and powerful features, it is ideal for applications such as digital audio and video processing, voice recognition, and complex image manipulation.

Key Features:

  • High-Performance Processing: The PNX1302EH,557 is built to handle demanding multimedia tasks with ease, thanks to its high-speed processing capabilities.
  • Integrated Audio/Video Support: This processor comes with built-in support for audio and video processing, making it a versatile choice for systems that require multimedia functionality.
  • Advanced Voice Recognition: With its sophisticated voice recognition features, the PNX1302EH,557 is perfect for interactive applications and smart devices that rely on voice commands.
  • Efficient Power Consumption: Designed with power efficiency in mind, this processor ensures that devices can maintain long battery life while delivering exceptional performance.
  • Robust Connectivity: The PNX1302EH,557 offers various connectivity options to integrate with other components and peripherals, enhancing the overall system capabilities.

Applications:

The versatility of the PNX1302EH,557 makes it suitable for a broad range of applications. These include, but are not limited to:

  • Smartphones and Tablets
  • Smart Speakers and Home Assistants
  • Portable Media Players
  • Automotive Infotainment Systems
  • Home Theater Systems
  • Interactive Kiosks

Technical Specifications:

The PNX1302EH,557 boasts technical specifications that enable it to meet the needs of complex multimedia systems. Some of its key specifications include a high clock speed, multiple core architecture, and compatibility with a range of audio and video formats.

Conclusion:

The PNX1302EH,557 from NXP Semiconductors represents a leap forward in multimedia processing technology. Its blend of performance, efficiency, and connectivity makes it an ideal choice for developers and manufacturers aiming to create cutting-edge multimedia devices. Whether for personal entertainment or professional-grade applications, the PNX1302EH,557 is well-equipped to deliver a superior user experience.

You May Also Be Interested in

Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess