EN
  • EN
  • DE

PN5180A0HN/C4Y

Part No PN5180A0HN/C4Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description PN5180 HVQFN40 REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18000-3, ISO 18092, ISO 21481, MIFARE, NFC
Interface SPI, UART
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number PN5180
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373330-PN5180A0HN/C4Y
Ultra Librarian 3D Model Ultra Librarian PN5180A0HN/C4Y CAD Model

Description

NXP PN5180A0HN/C4Y High-Power NFC Frontend Solution

The NXP PN5180A0HN/C4Y is a high-performance, full NFC frontend solution designed for automated identification and data exchange systems. This product is part of NXP's advanced series of NFC solutions that offer exceptional efficiency and versatility for a wide range of applications, including point of sale terminals, access control, and IoT devices.

Constructed with state-of-the-art technology, the PN5180A0HN/C4Y offers robust multi-protocol support. It is compatible with NFC Forum-compliant card emulation, reader/writer, and peer-to-peer modes, making it a flexible choice for developers looking to implement NFC functionality into their products. Its support for ISO/IEC 14443A/B, ISO/IEC 15693, FeliCa, and MIFARE ensures seamless interaction with a myriad of NFC-enabled devices and tags.

One of the standout features of the PN5180A0HN/C4Y is its high output power, which allows for extended reading range and improved performance in challenging environments. This is particularly beneficial for applications where reliability is crucial, such as in payment systems or secure access control. Additionally, its dynamic power control helps to minimize power consumption, contributing to longer battery life in portable devices.

The PN5180A0HN/C4Y is equipped with an advanced RF front-end, providing excellent receiver sensitivity and transmitter efficiency. This results in fast data rates and reliable communication even at the edges of the operational field. Its Active Load Modulation (ALM) capability enhances card emulation mode, especially with small antennas, enabling compact designs without compromising on performance.

For ease of integration, the PN5180A0HN/C4Y includes a comprehensive NFC software library and is supported by the NXP NFC Cockpit, a configuration and evaluation tool that simplifies the development process. Its SPI and I2C interfaces ensure straightforward connectivity with microcontrollers, while its HVQFN package allows for space-efficient PCB designs.

In summary, the NXP PN5180A0HN/C4Y is a powerful and versatile NFC frontend solution, perfect for developers looking to incorporate advanced NFC features into their products with minimal effort and maximum efficiency.

You May Also Be Interested in

Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Others
Lowest to $28.8819
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5458 $52.7290
12+ $8.6530 $103.8360
18+ $8.3826 $150.8868
25+ $8.1122 $202.8050
32+ $7.8418 $250.9376
43+ $7.0306 $302.3158
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess