EN
  • EN
  • DE
  • IT

KP214N2611

Part No KP214N2611
Manufacturer Infineon Technologies
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 4.65V DSOF8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Infineon Technologies
Package Bulk
Product Status Active
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18 ~ 16.68PSI (15 ~ 115kPa)
Output Type Analog Voltage
Output 0.18V ~ 4.65V
Accuracy ±0.65PSI (4.50kPa)
Voltage - Supply 4.5V ~ 5.5V
Port Style No Port
Features Amplified Output, Temperature Compensated
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SMD Module
Supplier Device Package PG-DSOF-8-16
Standard Package 86 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922506-KP214N2611
Ultra Librarian 3D Model Ultra Librarian KP214N2611 CAD Model

Description

The 922506-KP214N2611 is a pressure sensor from Infineon Technologies.

  • Application: Board Mount
  • Output: Amplified
  • Compensation: Temperature
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 125°C
  • Output Voltage: 0.18V to 4.65V
  • Accuracy: ±0.65PSI (4.50kPa)
  • Pressure Type: Absolute
  • Operating Pressure: 2.18 to 16.68PSI (15 to 115kPa)
  • Mounting: Surface Mount
  • Package: 8-SMD Module
  • Status: Active

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0440 $56.3080
16+ $6.6003 $105.6048
24+ $6.3940 $153.4560
33+ $6.1877 $204.1941
42+ $5.9815 $251.2230
56+ $5.3627 $300.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess