EN
  • EN
  • DE

PN5120A0HN1/C1

Part No PN5120A0HN1/C1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSMISSION MOD 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 90°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 087795-PN5120A0HN1/C1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN5120A0HN1/C1 CAD Model

Description

The PN5120A0HN1/C1 is a highly integrated transceiver module designed for contactless communication at 13.56 MHz, produced by NXP Semiconductors. This versatile chip is a key component in the implementation of Near Field Communication (NFC) for a wide range of applications including access control, payment systems, and public transport ticketing.

Key Features

  • Highly Integrated Solution: The PN5120A0HN1/C1 integrates a transceiver, an antenna driver, and a serial communication interface, providing a complete solution for NFC applications.
  • Support for Multiple Protocols: It supports a variety of NFC technologies, including ISO/IEC 14443 A/B, FeliCa, and NFC Forum protocols, making it highly adaptable to different communication standards.
  • Energy Efficiency: The module features power-saving modes to ensure energy-efficient operation, which is critical for battery-powered devices.
  • Flexible Interface Options: With multiple interface options, including SPI, I2C, and UART, the PN5120A0HN1/C1 can easily be integrated into a wide range of systems.
  • Security: It offers a secure channel for communication through encryption and mutual authentication capabilities, ensuring secure transactions.

Applications

The PN5120A0HN1/C1 is ideal for a multitude of applications that require secure and reliable wireless communication. Its applications include but are not limited to:

  • Contactless Payment Systems
  • Smart Cards and Readers
  • Access Control Systems
  • Public Transport Ticketing
  • NFC-Enabled Devices and Peripherals

Technical Specifications

The PN5120A0HN1/C1 operates within the temperature range of -25°C to +85°C and comes in a HVQFN32 package. It is designed for robust performance and is compliant with NFC Forum specifications for NFC technology.

Conclusion

With its comprehensive feature set and versatile application range, the PN5120A0HN1/C1 from NXP stands out as a superior choice for developers looking to incorporate NFC functionality into their products. Its integration capabilities and support for multiple protocols ensure that it can meet the requirements of a dynamic and evolving market.

You May Also Be Interested in

Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
NXP / Nexperia
Lowest to $1.3435
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess