EN
  • EN
  • DE

CLRC632

Part No CLRC632
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description Multiple Protocol Contactless Reader IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1161907-CLRC632
Manufacturer Homepage www.nxp.com
Family Name CLRC632
Introduction Date April 01, 2005
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLRC632 CAD Model

Description

The NXP CLRC632 is a highly integrated, versatile contactless RFID (Radio-Frequency Identification) reader/writer IC suitable for a wide range of applications. This powerful chip is designed to support various ISO standards, including ISO/IEC 14443 A/B and ISO/IEC 15693, making it an ideal choice for developers looking to implement RFID technology in their products.

With its advanced features and capabilities, the CLRC632 provides a robust and secure solution for contactless communication at 13.56 MHz. Its integrated analog front-end and data framing system for ISO/IEC 14443A/MIFARE allow for seamless integration and easy development of contactless payment systems, access control, and identity verification solutions.

The CLRC632 is equipped with an I2C-bus interface, as well as serial UART (with framing) and SPI interfaces, offering flexibility in system design and ensuring compatibility with a variety of microcontrollers. Its anti-collision and selective card activation functions enable the device to handle multiple cards in the field simultaneously, which is essential for busy environments like public transportation or event access control.

Security is a paramount concern in RFID applications, and the CLRC632 addresses this with its support for encryption algorithms and secure key storage. This ensures that sensitive data remains protected during wireless communication. Additionally, the device's low-power card detection mode helps to conserve energy, making it suitable for battery-operated systems.

The NXP CLRC632 is designed for ease of use and rapid deployment. It is supported by a comprehensive development ecosystem, including evaluation kits, reference designs, and technical documentation, to accelerate the development process and reduce time to market for new products and solutions.

In summary, the NXP CLRC632 is a sophisticated and reliable choice for any developer looking to incorporate RFID technology into their products. Its compatibility with multiple standards, flexible interface options, and strong security features make it a versatile and secure component for a variety of contactless applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5223
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
EM Microelectronic
Lowest to $14.3382
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $15.6687
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess