EN
  • EN
  • DE

XR567AM

Part No XR567AM
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027062-XR567AM
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR567AM CAD Model

Description

The XR567AM is a monolithic phase-locked loop (PLL) tone decoder designed for general-purpose tone and frequency decoding. Manufactured by Exar Corporation, this versatile IC is commonly used in a wide array of applications requiring precise and reliable tone detection.

Applications:

  • Touch Tone Decoding: Detecting specific tones in telephone systems.
  • FSK Demodulation: Recovering digital data from frequency-shift keying signals.
  • Ultrasonic Remote Control: Decoding ultrasonic signals for remote control applications.
  • Wireless Control: Detecting specific frequencies for activating or deactivating remote devices.
  • Alarm Systems: Monitoring for specific audio frequencies indicative of an alarm condition.
  • Precision Oscillators: Creating stable and accurate oscillating circuits.

Features:

  • Wide Operating Voltage Range: Operates from 4.75V to 9V.
  • Adjustable Bandwidth: Allows customization of the detection bandwidth to suit specific application needs.
  • High Noise Immunity: Provides reliable operation even in noisy environments.
  • Excellent Temperature Stability: Maintains stable performance across a wide range of temperatures.
  • Built-in Quadrature Phase Detector: Enables precise phase detection.
  • TTL/CMOS Compatible Output: Allows for easy interfacing with digital logic circuits.

Benefits:

  • Versatile Tone Decoding: Suitable for a wide range of tone detection applications.
  • Reliable Performance: High noise immunity and temperature stability ensure reliable operation.
  • Easy to Use: Simple circuit design and readily available documentation simplify implementation.
  • Cost-Effective Solution: Provides a cost-effective solution for tone decoding requirements.
  • Adjustable Parameters: Bandwidth and other parameters can be adjusted to optimize performance for specific applications.

Additional Details:

The XR567AM consists of a phase-locked loop (PLL), a quadrature phase detector, a voltage-controlled oscillator (VCO), and a loop filter. When an input signal within the detection bandwidth is present, the PLL locks onto the signal frequency. The quadrature phase detector then provides an output signal indicating the presence of the tone. The bandwidth and center frequency of the PLL can be adjusted using external components.

The output of the XR567AM is TTL/CMOS compatible, allowing for easy interfacing with digital logic circuits. The device is available in an 8-pin DIP package, making it easy to prototype and integrate into existing systems.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess