EN
  • EN
  • DE

PMMA1220KEG

Part No PMMA1220KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL LOW G Z-AXIS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346583-PMMA1220KEG
Ultra Librarian 3D Model Ultra Librarian PMMA1220KEG CAD Model

Description

Introducing the PMMA1220KEG Microcontroller from NXP

The PMMA1220KEG is a state-of-the-art microcontroller product from NXP Semiconductors, designed to cater to the needs of advanced embedded systems. This powerful MCU is part of the highly acclaimed product line that has been serving a variety of applications across multiple industries, from automotive to consumer electronics and industrial automation.

At the heart of the PMMA1220KEG is an efficient and robust processing core that offers high-speed operation while maintaining low power consumption. This makes it an ideal choice for applications that require a perfect balance between performance and energy efficiency. The microcontroller is built using cutting-edge technology that ensures reliability and longevity, even in the most demanding environments.

Key Features:

  • Advanced Architecture: The PMMA1220KEG is built around a complex yet efficient architecture that supports fast data processing and real-time operations, making it perfectly suited for applications that require quick response times.
  • Connectivity Options: With a range of communication interfaces, including I2C, SPI, and UART, this microcontroller offers excellent connectivity, allowing it to easily integrate with other components and peripherals within a system.
  • Robust Security: Security is a top priority for NXP, and the PMMA1220KEG comes with built-in security features to protect against unauthorized access and ensure safe data handling.
  • Flexible Memory Options: The device is equipped with ample memory, including both Flash and RAM, to accommodate complex applications and facilitate efficient data storage and retrieval.
  • Low Power Modes: To extend battery life and reduce power consumption, the PMMA1220KEG includes multiple power-saving modes that can be dynamically adjusted according to the application's requirements.
  • Extended Temperature Range: This microcontroller is designed to operate reliably across a wide temperature range, making it suitable for harsh industrial conditions and outdoor applications.

Whether you are developing a sophisticated automotive system, a smart home device, or a high-performance industrial control unit, the PMMA1220KEG microcontroller from NXP provides the processing power, connectivity, and security you need to create a reliable and efficient product. With its robust set of features and proven track record, the PMMA1220KEG is an excellent choice for your next embedded system project.

For more information, technical support, and ordering details, visit NXP's official website or contact your local NXP distributor.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $49.8057
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess