EN
  • EN
  • DE

MP3V5100GC6U

Part No MP3V5100GC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 7.25PSI 0.13" 2.82V / Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Top Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MP3V5100
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Vacuum
Operating Pressure -7.25PSI (-50kPa)
Output Type Analog Voltage
Output 0.06 V ~ 2.82 V
Accuracy ±2.5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Amplified Output, Temperature Compensated
Termination Style Gull Wing
Maximum Pressure -58.02PSI (-400kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MP3V5
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345848-MP3V5100GC6U
Ultra Librarian 3D Model Ultra Librarian MP3V5100GC6U CAD Model

Description

NXP MP3V5100GC6U Pressure Sensor

The NXP MP3V5100GC6U is a state-of-the-art pressure sensor designed for a wide range of applications, from medical to industrial environments. This sophisticated sensor is part of NXP's MP3V5000 series, which is renowned for its reliability and precision in measuring pressure.

Key Features:

  • High Accuracy: The MP3V5100GC6U offers exceptional accuracy, ensuring precise pressure readings that are crucial for sensitive applications.
  • Range: This sensor is capable of measuring pressure ranging from 0 to 100 kPa, making it versatile for various use cases.
  • Output: It provides an analog output that is proportional to the applied pressure, allowing for easy integration with analog-to-digital converters and microcontrollers.
  • Supply Voltage: The operating voltage range is 2.7V to 5.5V, accommodating a broad spectrum of power supplies and systems.
  • Temperature Compensated: The MP3V5100GC6U includes built-in temperature compensation, ensuring reliable performance across a temperature range of -40°C to +125°C.
  • Package: It comes in a small-outline package (SOP) with a dual-port configuration, which is ideal for printed circuit board mounting and space-constrained applications.

Applications:

The versatility of the MP3V5100GC6U makes it suitable for a variety of applications, including but not limited to:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Industrial controls for pneumatic systems and air compressors
  • Environmental monitoring for weather stations and air quality devices
  • Consumer electronics that require accurate pressure sensing

Why Choose the MP3V5100GC6U?

With its robust design, high accuracy, and temperature compensation, the NXP MP3V5100GC6U is an excellent choice for designers and engineers looking for a reliable pressure sensing solution. Its compatibility with various voltage levels and the analog output signal make it easy to integrate into existing systems, ensuring seamless operation and minimal design complexity.

You May Also Be Interested in

Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess