EN
  • EN
  • DE

CS5340

Part No CS5340
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description 101 dB, 192kHz, MULTI-BIT AUDIO A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163349-CS5340
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5340 CAD Model

Description

The CS5340 is a stereo analog-to-digital converter (ADC) from Cirrus Logic, designed for high-performance audio applications. This component converts analog audio signals into digital data, enabling recording and processing in digital audio systems. It's listed as END-OF-LIFE, meaning it is no longer manufactured.

Applications

  • Audio Recording Devices: Used in professional and consumer audio recording devices to capture analog audio signals.
  • Mixing Consoles: Integrated into mixing consoles to digitize audio inputs for processing and routing.
  • Sound Cards: Used in computer sound cards to convert analog audio signals from microphones or instruments into digital format.
  • Effects Processors: Utilized in effects processors to capture analog audio signals for digital manipulation.
  • Musical Instruments: Found in some musical instruments to convert analog audio output to digital signals for interfacing with digital audio workstations (DAWs).

Features

  • Stereo ADC: Provides two channels of analog-to-digital conversion.
  • High Resolution: Supports high-resolution audio formats, typically up to 24-bit resolution.
  • Low Noise and Distortion: Designed to minimize noise and distortion during analog-to-digital conversion.
  • High Dynamic Range: Offers a wide dynamic range for capturing both quiet and loud audio signals accurately.
  • Integrated Digital Filter: Includes a digital filter to remove unwanted noise and artifacts.

Benefits

  • High-Quality Audio Capture: Enables high-quality recording of analog audio signals with minimal noise and distortion.
  • Accurate Signal Conversion: Provides accurate conversion of analog signals to digital format, preserving the integrity of the original audio.
  • Enhanced Dynamic Range: Captures a wide range of audio levels, allowing for detailed and nuanced recordings.
  • Improved Audio Clarity: Enhances audio clarity by minimizing unwanted noise and artifacts.
  • Versatile Application: Suitable for a wide range of audio recording and processing applications.

Additional Details

The CS5340 typically supports standard audio interfaces like I2S and operates within specific voltage and temperature ranges. Refer to the official Cirrus Logic datasheet for detailed technical specifications, including pinout diagrams, electrical characteristics, and application notes. As an end-of-life product, sourcing datasheets and application notes might be necessary for repair or replacement purposes.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess