EN
  • EN
  • DE

MPVZ2202GC7U

Part No MPVZ2202GC7U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 29.01PSIG 0.13" .04V 8DIP / Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 40 mV (10V) 8-DIP (0.550", 13.97mm), Top Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPVZ2202
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Voltage - Supply 10V ~ 16V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 116.03PSI (800kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.550", 13.97mm) , Top Port
Supplier Device Package 8-DIP
Base Product Number MPVZ2
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345886-MPVZ2202GC7U
Ultra Librarian 3D Model Ultra Librarian MPVZ2202GC7U CAD Model

Description

The MPVZ2202GC7U is a state-of-the-art pressure sensor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This precision sensor is part of NXP's portfolio of integrated silicon pressure sensors in the MPVZ series, designed for a wide range of applications requiring accurate and reliable pressure measurement.

Key Features

  • Pressure Range: The MPVZ2202GC7U is engineered to measure pressure over a range of 0 to 200 kPa, making it suitable for a variety of mid-pressure applications.
  • Output: It provides a proportional voltage output that is directly proportional to the applied pressure, ensuring easy integration into various systems.
  • Accuracy: High accuracy is one of the hallmarks of this sensor, providing precise measurements critical for applications where data integrity is paramount.
  • Temperature Compensation: The device includes temperature compensation features that ensure stable performance over a specified temperature range, enhancing its reliability in diverse environments.
  • Small Footprint: The compact size of the MPVZ2202GC7U makes it an ideal choice for applications where space is at a premium without compromising on performance.

Applications

The versatility of the MPVZ2202GC7U allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Medical devices
  • Industrial controls
  • Consumer electronics
  • HVAC systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The MPVZ2202GC7U is built to meet rigorous standards, ensuring that it performs consistently over time and is resilient to the conditions it may encounter in its operational environment.

Technical Support and Documentation

Customers can access detailed technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the MPVZ2202GC7U into their projects. Additionally, NXP's technical support team is available to assist with any questions or challenges that may arise during the design, development, or deployment stages.

You May Also Be Interested in

Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess