EN
  • EN
  • DE

PMK50XPSOP8

Part No PMK50XPSOP8
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085696-PMK50XPSOP8
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMK50XPSOP8 CAD Model

Description

The PMK50XPSOP8 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance product is part of NXP's extensive portfolio of embedded processing components, renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Advanced Core: The PMK50XPSOP8 is built around a robust core that ensures swift data processing and optimal performance for a variety of applications.
  • Memory Capabilities: Equipped with ample memory, this MCU allows for efficient data storage and retrieval, catering to complex software requirements and multitasking needs.
  • Connectivity: With integrated connectivity options, the PMK50XPSOP8 provides seamless communication with peripheral devices, enabling the creation of interconnected systems.
  • Low Power Consumption: Designed for energy efficiency, this product operates at low power, making it ideal for battery-powered and energy-sensitive applications.
  • Durability: NXP's commitment to quality means the PMK50XPSOP8 is built to withstand harsh conditions and provide long-lasting performance.
  • Compact Form Factor: The SOP8 (Small Outline Package 8) encapsulation ensures a compact footprint, allowing for integration into space-constrained designs.

Applications

The versatility of the PMK50XPSOP8 MCU makes it suitable for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Support

NXP provides comprehensive technical support for the PMK50XPSOP8, offering detailed documentation, reference designs, and customer support to ensure a smooth development process. The company's dedication to delivering high-quality products is evident in the robust design and rigorous testing that each MCU undergoes, guaranteeing reliability for end-users.

Whether you're designing cutting-edge automotive systems or pioneering smart devices, the PMK50XPSOP8 from NXP is an excellent choice for your MCU needs, providing the performance, efficiency, and quality that modern applications demand.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess