EN
  • EN
  • DE

PMEG6030EP,115

Part No PMEG6030EP,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A SOD128 / Rectifier Diode Schottky 60V 3A Automotive 2-Pin SOD-128 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 530mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 60V
Capacitance @ Vr, F 360pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package CFP5
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 096426-PMEG6030EP,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PMEG6030EP
Introduction Date October 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG6030EP,115 CAD Model

Description

The PMEG6030EP,115 is a highly efficient, low forward voltage drop Schottky Barrier Rectifier Diode designed and manufactured by NXP Semiconductors. This robust diode is tailored for applications requiring fast switching and low power loss, making it an ideal choice for a wide range of high-efficiency power management systems.

Key Features:

  • High Forward Surge Current Capability: The PMEG6030EP,115 is capable of handling high surge currents, which is essential for applications that experience momentary overloads.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures reduced power loss and higher efficiency, which is crucial for power-sensitive designs.
  • High Junction Temperature: The device can operate at high temperatures, making it suitable for demanding environments without compromising performance.
  • Planar Maximum Efficiency General Application (MEGA) Schottky Technology: This technology ensures a state-of-the-art performance, providing a fine balance between low forward voltage drop and high reverse leakage current.
  • AEC-Q101 Qualified: Meeting the AEC-Q101 standards, the PMEG6030EP,115 is qualified for automotive applications, ensuring reliability and performance under harsh conditions.

Applications:

The PMEG6030EP,115 is versatile and can be used in a variety of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in power supplies and inverters
  • Reverse battery protection
  • Power management in portable and battery-powered devices
  • Automotive applications requiring high reliability

Product Specifications:

Parameter Value
Package CEP-3 (SOD-128)
Maximum Average Forward Current (IF(AV)) 6 A
Peak Reverse Voltage (VRM) 30 V
Forward Voltage Drop (VF) Typically 0.37 V at IF = 6 A
Operating Junction Temperature (Tj) -40°C to +150°C

Overall, the PMEG6030EP,115 Schottky Barrier Rectifier Diode is a reliable, high-performance component that offers efficiency and durability for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5071 $50.7100
215+ $0.4750 $102.1250
330+ $0.4589 $151.4370
470+ $0.4268 $200.5960
610+ $0.4108 $250.5880
760+ $0.3948 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,690 pieces
MOQ: 100 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess