EN
  • EN
  • DE
  • IT

NTCS0402E3104JHT

Part No NTCS0402E3104JHT
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description THERM NTC 100KOHM 3950K 0402 / NTC Thermistor 100k 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Manufacturer Vishay Beyschlag/Draloric/BC Components
Packaging Reel - TR
Resistance in Ohms @ 25°C 100k
Resistance Tolerance ±5%
B Value Tolerance ±3%
B25/85 3950K
Temperature Range - Operating -40°C ~ 150°C
Power - Max 70 mW
Mounting Surface Mount
Case / Package 0402 (1005 Metric)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 2381 615 43104,BC2341TR,BC2341CT,BC2341DKR
Standard Package 10,000
Win Source Part Number 1325995-NTCS0402E3104JHT
Ultra Librarian 3D Model Ultra Librarian NTCS0402E3104JHT CAD Model

Description

The NTCS0402E3104JHT temperature sensor is an ideal sensor for measuring temperature in electronic circuits.

  • Resistance in ohms @ 25°C: 100k
  • Resistance Tolerance: ±5%
  • B25/85: 3950K
  • Power - max: 70 mW
  • Mounting: Surface Mount
  • Case/Package: 0402 (1005 Metric)
  • Temperature Range: -40°C ~ 150°C
  • Packaging: Reel
  • Standard Package: 10,000

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 5OHMS 6AMPS STRA
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 10KOHM 3521K PROBE
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 50KOHM 4252K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 22KOHM 3940K 0603
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 1AMPS STR
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 100KOHM 3470K BEAD
Need more? Email Us
Vishay
THERMISTOR NTC 68KOHM 3964K 0805
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 1000KOHM 3% GLAS
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 3AMPS STRA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4095 $57.3300
335+ $0.3360 $112.5600
520+ $0.3255 $169.2600
715+ $0.3151 $225.2965
920+ $0.3045 $280.1400
1,235+ $0.2731 $337.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess