Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239001-PMEG3020EH
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name PMEG3020EH
Introduction Date January 25, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PMEG3020EH CAD Model

Description

The PMEG3020EH is a high-efficiency, low forward voltage drop Schottky barrier rectifier designed and manufactured by NXP Semiconductors. This rectifier is specifically tailored for applications that demand high energy efficiency and reliability. It is a popular choice for power management applications, particularly in compact devices where space is at a premium.

Key Features

  • Low Forward Voltage Drop: The PMEG3020EH offers a low forward voltage drop, which enhances the overall efficiency of the power supply circuit, reducing thermal stress and improving system performance.
  • High Efficiency: Its Schottky barrier design ensures high efficiency, making it suitable for applications where energy conservation is critical.
  • Low Reverse Leakage Current: The device exhibits a low reverse leakage current, which minimizes power loss and helps maintain the efficiency of the overall circuit.
  • AEC-Q101 Qualified: This rectifier is AEC-Q101 qualified, making it suitable for automotive applications that require high reliability and robustness under harsh conditions.
  • Surface-Mount Package: The PMEG3020EH comes in a SOD123W surface-mount package, which is ideal for automated assembly processes and helps save valuable PCB space.

Applications

The PMEG3020EH is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Freewheeling diodes
  • Reverse polarity protection circuits
  • Low voltage, high frequency inverters
  • Automotive applications

Technical Specifications

Parameter Value Reverse Voltage 20 V Average Rectified Current 3 A Non-Repetitive Peak Forward Surge Current 40 A Junction Temperature Range -65°C to +150°C Package SOD123W

For detailed information on the PMEG3020EH, including datasheets, technical documentation, and application notes, please visit the NXP Semiconductors official website or contact their customer support for assistance.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for UFT3280
Microsemi Corporation
DIODE GEN PURP 50V 150MA DO34
Need more? Email Us
ECAD model for 1N4534
Microsemi Corporation
DIODE GEN PURP 400V 1.2A D-5A
Need more? Email Us
ECAD model for JAN1N6621U
Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBR8210
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE SCHOTTKY 30V 240A HALF-PAK
Need more? Email Us
ECAD model for HS24230
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR3140R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4788 $50.2740
225+ $0.4485 $100.9125
350+ $0.4334 $151.6900
500+ $0.4031 $201.5500
645+ $0.3879 $250.1955
805+ $0.3728 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75,000 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention