Products specifications Report Issue?

Connector Usage Daughtercard
Connector Type Receptacle, Female Sockets
Connector Style Impact, Guide Left
Number of Positions 96
Number of Positions Loaded All
Pitch 0.075" (1.91mm)
Number of Rows 6
Number of Columns 16
Mounting Type Through Hole
Termination Press-Fit
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612898-2057409-1
Ultra Librarian 3D Model Ultra Librarian 2057409-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN HDR FUTUREBUS 30POS EDGE MT
Need more? Email Us
ECAD model for 5223524-1
TE Connectivity
CONN RCPT IMPACT 96POS EDGE MNT
Need more? Email Us
ECAD model for 2057410-1
TE Connectivity
CONN RCPT 104POS PNL MNT
Need more? Email Us
ECAD model for 205720-9
TE Connectivity
CONN HEADER FUTUREBUS 24POS PCB
Need more? Email Us
ECAD model for 5536513-1
TE Connectivity
CONN RCPT FUTUREBUS 30P EDGE MNT
Need more? Email Us
ECAD model for 5223004-1
TE Connectivity
CONN RCPT FUTUREBUS 24P EDGE MNT
Need more? Email Us
ECAD model for 5536510-1
TE Connectivity
CONN PLUG POWER 1POS PCB
Need more? Email Us
ECAD model for 6643283-1
3M
CONN NON-STKTHRU PC/104 64P PCB
Need more? Email Us
ECAD model for 4P02-2A02-DA
TE Connectivity
CONN RCPT HD 40POS PCB
Need more? Email Us
ECAD model for 532428-3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention