EN
  • EN
  • DE

PMEG3010ET

Part No PMEG3010ET
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 1 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238993-PMEG3010ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG3010ET CAD Model

Description

The PMEG3010ET, crafted by NXP Semiconductors, is a robust Schottky barrier rectifier that stands out due to its low forward voltage drop and high efficiency. This component is particularly designed for applications requiring a combination of low voltage operation and high current capability, making it an ideal choice for power management in compact devices.

Key Features

  • Low Forward Voltage: With a forward voltage of just 0.36 V at 3 A, the PMEG3010ET minimizes power losses and enhances efficiency in power conversion applications.
  • High Current Capability: This device supports a forward current of up to 3 A, which is substantial for its small package size, thereby ensuring reliable performance in high-demand situations.
  • Reduced Power Dissipation: The low thermal resistance of the PMEG3010ET translates into reduced power dissipation, which is crucial for maintaining the longevity and reliability of the device.
  • Surface-Mount Package: The PMEG3010ET comes in a CFP3 (SOD323F) package, which is suitable for automated PCB assembly processes and space-constrained applications.
  • High Junction Temperature: With an operating junction temperature range of -65°C to +150°C, this rectifier can withstand extreme thermal environments.

Applications

The PMEG3010ET is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC/DC converters
  • Reverse polarity protection circuits
  • Low voltage, high-frequency inverters
  • Power management in portable and battery-powered devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMEG3010ET is produced with stringent quality control measures and is designed to meet the rigorous reliability standards required in industrial and consumer electronics. With its performance characteristics, the PMEG3010ET is a superior choice for designers seeking efficient and reliable power management solutions.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1471 $50.0140
830+ $0.1207 $100.1810
1,285+ $0.1170 $150.3450
1,770+ $0.1132 $200.3640
2,290+ $0.1094 $250.5260
3,060+ $0.0981 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess