Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 4.75 V ~ 16.5 V
Current - Input Bias (Maximum) 0.3μA @ 16.5V
Maximum Quiescent Current 10mA
Propagation Delay (Maximum) 1.5μs
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 24-PDIP
Win Source Part Number 704520-MAX516BENG+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX516
Introduction Date January 08, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX516BENG+ CAD Model

Description

Maxim Integrated MAX516BENG+ Precision Quad Voltage Comparator

The MAX516BENG+ is a high-performance, precision quad voltage comparator manufactured by Maxim Integrated, designed for applications requiring multiple voltage level detections with a high degree of accuracy. This device is ideal for use in systems where precision voltage comparison is critical, such as power supply monitoring, window comparators, and threshold detectors in a variety of industrial, automotive, and consumer electronics applications.

Key Features:

  • Quad Comparators: The device includes four independent voltage comparators, allowing for multiple comparisons at once, saving space and reducing component count in complex systems.
  • High Precision: The MAX516BENG+ offers excellent precision with a low offset voltage, ensuring reliable and accurate comparisons for sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 36V, or ±4.5V to ±18V, making it versatile for both single and dual power supply operations.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Fast Response Time: The comparators feature fast response times, which is essential for applications that require quick decision-making capabilities.
  • Output Latch Function: It includes a latch function that holds the output state, providing additional flexibility in output control and timing.
  • Package: The MAX516BENG+ is available in a 16-pin DIP package, which is easy to integrate into a wide range of circuit boards.

Applications:

  • Power Supply Monitoring
  • Window Comparators
  • Threshold Detectors
  • Zero-Crossing Detectors
  • Level Shifters
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics

The MAX516BENG+ from Maxim Integrated represents a blend of performance, precision, and versatility, making it a valuable component for designers who require multiple, accurate voltage comparisons in their electronic systems. With its robust feature set and wide range of applications, this precision quad voltage comparator is a reliable choice for ensuring system stability and performance.

You May Also Be Interested in

Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF
Linear Technology
IC COMP R-RINOUT SINGLE SOT23-6 / Comparator Single R-R O/P ±3V/6V 6-Pin TSOT-23 T/R
Lowest to $3.6184
ECAD model for LT1719IS6#TRMPBF
Linear Technology
IC COMP R-R I/O DUAL LP 16SSOP / Comparator Dual R-R I/O ±3.5V/7V 16-Pin SSOP N Tube
Lowest to $17.3790
ECAD model for LT1712IGN#PBF
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT
Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Maxim Integrated
IC COMPARATOR GP QUAD 14-SOIC
Need more? Email Us
ECAD model for LMX339HASD+
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention