EN
  • EN
  • DE

PMEG2010AEK

Part No PMEG2010AEK
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 20V
Capacitance @ Vr, F 70pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 061962-PMEG2010AEK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2010AEK CAD Model

Description

The NXP PMEG2010AEK is a highly efficient, low voltage drop Schottky barrier rectifier designed for high-frequency switch-mode power supply applications. Engineered to deliver superior performance, this diode is an ideal choice for a wide range of electronic devices that require efficient power management.

Key Features

  • Low Forward Voltage: The PMEG2010AEK boasts a low forward voltage drop, which helps to reduce power losses and improve efficiency, making it particularly suitable for portable devices where battery life is a critical concern.
  • High Efficiency: With its Schottky barrier technology, this diode offers high efficiency, which is crucial for maintaining the performance of power circuits without generating excessive heat.
  • AEC-Q101 Qualified: The device is AEC-Q101 qualified, ensuring reliability and performance under the stringent requirements for automotive applications.
  • Surge Current Capability: It can handle surge currents effectively, providing robust performance during transient conditions.
  • Low Leakage Current: The PMEG2010AEK exhibits a very low leakage current, which is beneficial for energy-sensitive applications.

Applications

The NXP PMEG2010AEK is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power management devices
  • Automotive applications
  • Portable devices and battery-powered equipment
  • Load switch and battery protection circuits

Product Specifications

The PMEG2010AEK diode features a reverse voltage of 20V and a forward current of 1A. It comes in a small, leadless ultra thin SMD plastic package, measuring a mere 1.4 x 1.0 x 0.37 mm. The package is designed to be mounted on a PCB with a minimal footprint, making it suitable for compact circuit designs.

Environmental and Quality Standards

Committed to environmental sustainability and quality, the PMEG2010AEK complies with the RoHS directive and is free from lead and other hazardous substances. It also meets the rigorous ISO 9001 and ISO/TS 16949 standards for quality management and quality assurance in production.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess