EN
  • EN
  • DE

2N4858

Part No 2N4858
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description N CHANNEL JFET / JFET SWITCHING N-CHANNEL-DEPLETION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Bulk
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain to Source Voltage (Vdss) 40V
Current - Drain (Idss) at Vds (Vgs=0) 80mA at 15V
Voltage - Cutoff (VGS off) at Id 4V at 0.5nA
Input Capacitance (Ciss) (Maximum) at Vds 18pF at 10V
Resistance - RDS(On) 60 Ohms
Power - Max 360mW
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808728-2N4858
Ultra Librarian 3D Model Ultra Librarian 2N4858 CAD Model

Description

The Microsemi Corporation 808728-2N4858 is an N-channel FET from Microsemi Corporation.

  • Mounting Type: Through Hole
  • Drain to Source Voltage: 40V
  • Maximum Power: 360mW
  • Breakdown Voltage: 40V
  • RDS(On) Resistance: 60 Ohms
  • Supplier Device Package: TO-18-3 metal can
  • Operating Temperature Range: -65°C to 200°C
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Toshiba Semiconductor and Storage
Lowest to $0.7390
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess