EN
  • EN
  • DE

PMBF4391

Part No PMBF4391
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 40 V
Drain to Source Voltage (Vdss) 40 V
Current - Drain (Idss) @ Vds (Vgs=0) 50 mA @ 20 V
Voltage - Cutoff (VGS off) @ Id 4 V @ 1 nA
Input Capacitance (Ciss) (Max) @ Vds 14pF @ 20V
Resistance - RDS(On) 30 Ohms
Power - Max 250 mW
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Standard Package 575 pcs
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.21.0080
Win Source Part Number 656183-PMBF4391
Ultra Librarian 3D Model Ultra Librarian PMBF4391 CAD Model

Description

Introducing the PMBF4391 JFET from NXP Semiconductors

The PMBF4391 is a high-performance Junction Field Effect Transistor (JFET) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This particular JFET is well-suited for a wide range of applications due to its impressive electrical characteristics and versatility.

Key Features:

  • Low Noise Performance: The PMBF4391 boasts excellent low noise characteristics, making it an ideal choice for sensitive audio applications, instrumentation, and other applications where signal integrity is paramount.
  • High Input Impedance: With its high input impedance, the PMBF4391 is optimized for circuits that require minimal loading on preceding stages, thereby preserving signal strength and quality.
  • Low Leakage Current: The device exhibits very low leakage current, which enhances its performance in analog switching and chopper applications.
  • High Breakdown Voltage: This JFET features a high breakdown voltage, providing a robust performance and reliability even under stressful conditions.
  • SOT23 Package: The PMBF4391 comes in a compact SOT23 package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications:

The PMBF4391 is incredibly versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Low noise amplifiers
  • Audio frequency amplifiers
  • Switching circuits
  • Buffer amplifiers
  • Signal processing
  • Analog-to-digital conversion

Engineers and designers can rely on the PMBF4391 for its consistent performance and NXP's commitment to quality. Whether you're working on professional audio equipment, precision instrumentation, or any application that demands high-fidelity signal handling, the PMBF4391 is a stellar choice that combines efficiency with reliability.

For detailed specifications, application notes, and additional resources, be sure to consult the official NXP Semiconductors datasheets and product documentation. The PMBF4391 is not just a component; it's a building block for innovation in the electronics industry.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2329
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess