EN
  • EN
  • DE

74LS156

Part No 74LS156
Manufacturer Texas Instruments
Catalog Hard To Find
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132444-74LS156
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS156 CAD Model

Description

Product Overview: Texas Instruments 74LS156

The Texas Instruments 74LS156 is a versatile and high-performance dual 2-line to 4-line decoder/demultiplexer integrated circuit from the 74LS logic family. This IC is specifically designed to be used in applications that require efficient data distribution and routing, making it an essential component in digital systems where signal management is critical.

Key Features

  • Logic Family: The 74LS156 belongs to the Low-Power Schottky (LS) family, which is renowned for its low power consumption and high speed.
  • Dual Decoder/Demultiplexer: The IC contains two individual 2-line to 4-line decoders/demultiplexers, each having its own address input and enable pin for flexible usage.
  • Multiple Output Options: Each section of the IC can be used independently or combined to create a single 3-line to 8-line decoder/demultiplexer with the use of external gates.
  • Active Low Outputs: The 74LS156 features active low outputs which are designed to drive loads directly or through bus-oriented systems.
  • Enable Input: The inclusion of enable inputs allows the device to be cascaded with other decoders for addressing an expanded range of output lines.

Applications

The 74LS156 is ideally suited for a variety of applications such as:

  • Memory decoding or data routing in computer systems
  • Control systems and signal distribution networks
  • Input/output port expansion
  • Function generation in programmable logic arrays

Technical Specifications

  • Supply Voltage: Typically 5V (4.75V to 5.25V)
  • Operating Temperature: 0°C to 70°C
  • Package Options: Available in standard 16-pin DIP (Dual In-line Package) and other package types to suit various mounting and space requirements.

The Texas Instruments 74LS156 is a testament to the company's commitment to providing high-quality and reliable components for the electronics industry. With its dual functionality, low power consumption, and ease of integration, the 74LS156 continues to be a popular choice for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess