EN
  • EN
  • DE

PMBD914XLT1

Part No PMBD914XLT1
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 215MA SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer NXP
Packaging Reel(TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23 (TO-236AB)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 004375-PMBD914XLT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBD914XLT1 CAD Model

Description

Introducing the NXP PMBD914XLT1 High-Speed Switching Diode

The NXP PMBD914XLT1 is a versatile and high-performing switching diode designed to meet the rigorous demands of modern electronic applications. This compact diode is housed in an SOT23 package, making it ideal for high-density circuit designs where space is at a premium.

Key Features

  • Fast Switching Speed: The PMBD914XLT1 boasts a rapid switching speed, which is crucial for high-frequency operations. This feature allows for efficient signal processing and minimizes switching losses, contributing to the overall performance of the electronic system.
  • Low Capacitance: With its low capacitance, this diode is particularly suited for applications requiring fast switching without significant charge storage, leading to a more responsive circuit behavior.
  • High Voltage Rating: The device can handle a reverse voltage of up to 100V, providing a wide safety margin for various applications and ensuring reliability even under stressful conditions.
  • Low Leakage Current: The PMBD914XLT1 is engineered to have a very low leakage current, which enhances its performance in sensitive analog and digital circuits by reducing power consumption and improving efficiency.

Applications

The NXP PMBD914XLT1 is ideal for a range of applications, including:

  • High-speed switching in digital circuits
  • Logic level conversion
  • Video processing
  • Pulse shaping
  • Detectors and high-speed line drivers

Product Specifications

Below are some of the critical specifications of the PMBD914XLT1:

  • Package: SOT23 (TO-236AB)
  • Reverse Voltage (Vr): 100V
  • Forward Current (If): 200mA
  • Forward Voltage (Vf): 1V (max at If = 10mA)
  • Reverse Recovery Time (trr): 4ns (typical, If = 10mA, Ir = 1mA, Irr = 0.1 x Ir)
  • Operating Temperature Range: -65°C to +150°C

Whether you're designing high-speed logic circuits or constructing complex digital systems, the NXP PMBD914XLT1 provides the reliability and performance you need. Its robust design and advanced specifications make it a go-to choice for engineers looking to enhance their electronic designs with a fast, efficient, and reliable switching diode.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess